Savin Production Printing Printer Pro C751

Description
GENERAL FEATURES · Add value to your production runs with incredible resolution at fast speeds for the best mix of quality and productivity on the market. The system delivers optimal output quality with unrivaled 1200 x 4800 dpi resolution. · The Pro C751 production printer features a 75 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed processing of large jobs and ensure maximum throughput. With dual-processor architecture and robust horsepower, operators can simultaneously RIP one file while processing another to enhance productivity. · Maximize uptime without compromising quality with an innovative liquid-cooled developer system that maintains operating temperature on even the longest print runs. IMAGE QUALITY · Achieve the highest resolution available-1200 x 4800 dpi-with revolutionary Vertical Cavity Surface Emitting Laser (VCSEL) technology. The 40-beam VCSEL laser delivers tighter registration and more accurate fill for sharper text and smoother graphics, job after job. · Deliver consistent, reliable image quality from the first print to the last with continuous parallel calibration. Sensors on the transfer belt monitor CMYK values and recalibrate color density on the fly for more accurate, dependable color output. · Employ precision front-to-back registration control to maintain accuracy on double-sided documents. VCSEL technology identifies paper expansion and contraction and aligns the image automatically for finite adjustments. · Enhance brilliant images on a wide variety of substrates with PxP toners and oil-less fusing technologies. Smaller, uniform toner particles with a low melting point improve adhesion on thick, textured and coated stocks for limitless possibilities. MEDIA CAPABILITIES · Experience virtually endless productivity with 7,000-sheet paper capacity- replaceable on the fly from six media pick points. · Accommodate large-size, thick stock up to 300 gsm, making the system ideal for direct mailers, transpromotional and variable data printing. · Improve productivity with the innovative Paper Library feature. Select up to 1,000 preset or custom paper profiles and choose from up to 50 system settings for quick, automated adjustments to a variety of paper types. Link to Fiery Paper Catalog to ensure real-time synchronization. · Prevent paper warping and curling and ensure precise paper feeding with Air-Assist feeding technology, a counter steering roller and optional paper decurler unit. PRODUCTION FEATURES · Minimize maintenance wait times with Trained Customer Replaceable Units (TCRUs). Operators can quickly replace eight key imaging components, including the fusing unit, charger roller and paper feed rollers. · Replace toner, waste bottle and paper supplies without interrupting print jobs for greater productivity. A unique sub-hopper unit stores additional toner for up to 1,000 sheets to ensure continuous runs during routine maintenance tasks. · Run up to 180,000 pages per month with optimal efficiency. The heavy-duty, steel-welded design minimizes vibrations to withstand heavy use and continuous operation. · Identify system alerts quickly from greater distances with a pole-mounted, highly-visible operator call light that extends well above the system. PRINTER FEATURES · Provide accurate color across platforms, applications and media with precise color management that delivers professional-grade calibration, matching and proofing. · Select up to 250 Spot Colors, identify embedded ICC profiles, and choose from a wide range of color simulation capabilities for accurate color reproduction. · Extend VDP capabilities with EFI Fiery FreeForm and PPML support and create targeted, personalized marketing collateral cost-effectively in-house. · Leverage several job management tools-including EFI Command Workstation, HotFolders, Rush Printing, Virtual Printers and JDF for job ticket support-to simplify workflow, expedite jobs and improve consistency. · Manage complex documents and assembly jobs with Fiery utilities such as SeeQuence Impose and Compose to produce high-quality collateral from a single, integrated, easy-to-use platform. FINISHER FEATURES · Choose from six different patterns of paper folding with the new and improved multi-folding unit. Users can make precise adjustments at the operation panel to simplify folding for even the most complex direct mail jobs. · Produce finished, professional-quality booklets with up to 100 stapled pages or up to 20 folded, saddle-stitched sheets. An optional face trimmer and punch unit enhance output capabilities. · Achieve fully automatic, in-line finishing, folding and trimming of booklets up to 30 sheets through Savin's partnership with Plockmatic International. · Expand finishing options with GBC StreamPunch Pro EX - a device with interchangeable die sets to individually punch pages, then bind the pages off-line. · Enjoy fully automated ring-binding for faster, more cost-effective booklet creation. Operators can choose from two ring sizes for booklets up to 50 or 100 sheets. · Run unattended, extended print runs with the high-capacity stacker. The stacker can store 5,000 sheets and features a roll-away cart for convenient off-line finishing, packing and distribution. WORKFLOW FEATURES · Distribute documents quickly and efficiently throughout the enterprise with a wide range of scan-to destinations, including e-mail, URL, FTP and more. · Store frequently used files on a Document Server for previews, modifications and reprints without re-ripping. · Program virtually any job easily from the intuitive touchscreen control panel and monitor its progress in production. DOCUMENT MANAGEMENT · Use Web Image Monitor to program and administer key system functions via a standard Web browser. Remote access to system details, supply status and settings enable users to manage the system anytime, anywhere. · Monitor system status remotely in real time with @Remote™. This diagnostic solution collects device service and error log data remotely and reports media, toner and service alerts. SECURITY FEATURES · Erase confidential data automatically and permanently from the system hard drive with DataOverwriteSecurit y System (DOSS). · Restrict access to authorized users. The system supports external (Windows, LDAP) and internal (basic and user code) authentication to maximize efficiency and accountability. · Safeguard documents, address book data and remote management access. The system supports IP security protocols to encrypt every IP packet in the data stream for high-security applications.
Description
GENERAL FEATURES · Add value to your production runs with incredible resolution at fast speeds for the best mix of quality and productivity on the market. The system delivers optimal output quality with unrivaled 1200 x 4800 dpi resolution. · The Pro C751 production printer features a 75 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed processing of large jobs and ensure maximum throughput. With dual-processor architecture and robust horsepower, operators can simultaneously RIP one file while processing another to enhance productivity. · Maximize uptime without compromising quality with an innovative liquid-cooled developer system that maintains operating temperature on even the longest print runs. IMAGE QUALITY · Achieve the highest resolution available-1200 x 4800 dpi-with revolutionary Vertical Cavity Surface Emitting Laser (VCSEL) technology. The 40-beam VCSEL laser delivers tighter registration and more accurate fill for sharper text and smoother graphics, job after job. · Deliver consistent, reliable image quality from the first print to the last with continuous parallel calibration. Sensors on the transfer belt monitor CMYK values and recalibrate color density on the fly for more accurate, dependable color output. · Employ precision front-to-back registration control to maintain accuracy on double-sided documents. VCSEL technology identifies paper expansion and contraction and aligns the image automatically for finite adjustments. · Enhance brilliant images on a wide variety of substrates with PxP toners and oil-less fusing technologies. Smaller, uniform toner particles with a low melting point improve adhesion on thick, textured and coated stocks for limitless possibilities. MEDIA CAPABILITIES · Experience virtually endless productivity with 7,000-sheet paper capacity- replaceable on the fly from six media pick points. · Accommodate large-size, thick stock up to 300 gsm, making the system ideal for direct mailers, transpromotional and variable data printing. · Improve productivity with the innovative Paper Library feature. Select up to 1,000 preset or custom paper profiles and choose from up to 50 system settings for quick, automated adjustments to a variety of paper types. Link to Fiery Paper Catalog to ensure real-time synchronization. · Prevent paper warping and curling and ensure precise paper feeding with Air-Assist feeding technology, a counter steering roller and optional paper decurler unit. PRODUCTION FEATURES · Minimize maintenance wait times with Trained Customer Replaceable Units (TCRUs). Operators can quickly replace eight key imaging components, including the fusing unit, charger roller and paper feed rollers. · Replace toner, waste bottle and paper supplies without interrupting print jobs for greater productivity. A unique sub-hopper unit stores additional toner for up to 1,000 sheets to ensure continuous runs during routine maintenance tasks. · Run up to 180,000 pages per month with optimal efficiency. The heavy-duty, steel-welded design minimizes vibrations to withstand heavy use and continuous operation. · Identify system alerts quickly from greater distances with a pole-mounted, highly-visible operator call light that extends well above the system. PRINTER FEATURES · Provide accurate color across platforms, applications and media with precise color management that delivers professional-grade calibration, matching and proofing. · Select up to 250 Spot Colors, identify embedded ICC profiles, and choose from a wide range of color simulation capabilities for accurate color reproduction. · Extend VDP capabilities with EFI Fiery FreeForm and PPML support and create targeted, personalized marketing collateral cost-effectively in-house. · Leverage several job management tools-including EFI Command Workstation, HotFolders, Rush Printing, Virtual Printers and JDF for job ticket support-to simplify workflow, expedite jobs and improve consistency. · Manage complex documents and assembly jobs with Fiery utilities such as SeeQuence Impose and Compose to produce high-quality collateral from a single, integrated, easy-to-use platform. FINISHER FEATURES · Choose from six different patterns of paper folding with the new and improved multi-folding unit. Users can make precise adjustments at the operation panel to simplify folding for even the most complex direct mail jobs. · Produce finished, professional-quality booklets with up to 100 stapled pages or up to 20 folded, saddle-stitched sheets. An optional face trimmer and punch unit enhance output capabilities. · Achieve fully automatic, in-line finishing, folding and trimming of booklets up to 30 sheets through Savin's partnership with Plockmatic International. · Expand finishing options with GBC StreamPunch Pro EX - a device with interchangeable die sets to individually punch pages, then bind the pages off-line. · Enjoy fully automated ring-binding for faster, more cost-effective booklet creation. Operators can choose from two ring sizes for booklets up to 50 or 100 sheets. · Run unattended, extended print runs with the high-capacity stacker. The stacker can store 5,000 sheets and features a roll-away cart for convenient off-line finishing, packing and distribution. WORKFLOW FEATURES · Distribute documents quickly and efficiently throughout the enterprise with a wide range of scan-to destinations, including e-mail, URL, FTP and more. · Store frequently used files on a Document Server for previews, modifications and reprints without re-ripping. · Program virtually any job easily from the intuitive touchscreen control panel and monitor its progress in production. DOCUMENT MANAGEMENT · Use Web Image Monitor to program and administer key system functions via a standard Web browser. Remote access to system details, supply status and settings enable users to manage the system anytime, anywhere. · Monitor system status remotely in real time with @Remote™. This diagnostic solution collects device service and error log data remotely and reports media, toner and service alerts. SECURITY FEATURES · Erase confidential data automatically and permanently from the system hard drive with DataOverwriteSecurit y System (DOSS). · Restrict access to authorized users. The system supports external (Windows, LDAP) and internal (basic and user code) authentication to maximize efficiency and accountability. · Safeguard documents, address book data and remote management access. The system supports IP security protocols to encrypt every IP packet in the data stream for high-security applications.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro C751 - Savin
Round Lake, IL, USA
Production Printing Printer
Pro C751
Production Printing Printer Pro C751
GENERAL FEATURES · Add value to your production runs with incredible resolution at fast speeds for the best mix of quality and productivity on the market. The system delivers optimal output quality with unrivaled 1200 x 4800 dpi resolution. · The Pro C751 production printer features a 75 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed processing of large jobs and ensure maximum throughput. With dual-processor architecture and robust horsepower, operators can simultaneously RIP one file while processing another to enhance productivity. · Maximize uptime without compromising quality with an innovative liquid-cooled developer system that maintains operating temperature on even the longest print runs. IMAGE QUALITY · Achieve the highest resolution available-1200 x 4800 dpi-with revolutionary Vertical Cavity Surface Emitting Laser (VCSEL) technology. The 40-beam VCSEL laser delivers tighter registration and more accurate fill for sharper text and smoother graphics, job after job. · Deliver consistent, reliable image quality from the first print to the last with continuous parallel calibration. Sensors on the transfer belt monitor CMYK values and recalibrate color density on the fly for more accurate, dependable color output. · Employ precision front-to-back registration control to maintain accuracy on double-sided documents. VCSEL technology identifies paper expansion and contraction and aligns the image automatically for finite adjustments. · Enhance brilliant images on a wide variety of substrates with PxP toners and oil-less fusing technologies. Smaller, uniform toner particles with a low melting point improve adhesion on thick, textured and coated stocks for limitless possibilities. MEDIA CAPABILITIES · Experience virtually endless productivity with 7,000-sheet paper capacity- replaceable on the fly from six media pick points. · Accommodate large-size, thick stock up to 300 gsm, making the system ideal for direct mailers, transpromotional and variable data printing. · Improve productivity with the innovative Paper Library feature. Select up to 1,000 preset or custom paper profiles and choose from up to 50 system settings for quick, automated adjustments to a variety of paper types. Link to Fiery Paper Catalog to ensure real-time synchronization. · Prevent paper warping and curling and ensure precise paper feeding with Air-Assist feeding technology, a counter steering roller and optional paper decurler unit. PRODUCTION FEATURES · Minimize maintenance wait times with Trained Customer Replaceable Units (TCRUs). Operators can quickly replace eight key imaging components, including the fusing unit, charger roller and paper feed rollers. · Replace toner, waste bottle and paper supplies without interrupting print jobs for greater productivity. A unique sub-hopper unit stores additional toner for up to 1,000 sheets to ensure continuous runs during routine maintenance tasks. · Run up to 180,000 pages per month with optimal efficiency. The heavy-duty, steel-welded design minimizes vibrations to withstand heavy use and continuous operation. · Identify system alerts quickly from greater distances with a pole-mounted, highly-visible operator call light that extends well above the system. PRINTER FEATURES · Provide accurate color across platforms, applications and media with precise color management that delivers professional-grade calibration, matching and proofing. · Select up to 250 Spot Colors, identify embedded ICC profiles, and choose from a wide range of color simulation capabilities for accurate color reproduction. · Extend VDP capabilities with EFI Fiery FreeForm and PPML support and create targeted, personalized marketing collateral cost-effectively in-house. · Leverage several job management tools-including EFI Command Workstation, HotFolders, Rush Printing, Virtual Printers and JDF for job ticket support-to simplify workflow, expedite jobs and improve consistency. · Manage complex documents and assembly jobs with Fiery utilities such as SeeQuence Impose and Compose to produce high-quality collateral from a single, integrated, easy-to-use platform. FINISHER FEATURES · Choose from six different patterns of paper folding with the new and improved multi-folding unit. Users can make precise adjustments at the operation panel to simplify folding for even the most complex direct mail jobs. · Produce finished, professional-quality booklets with up to 100 stapled pages or up to 20 folded, saddle-stitched sheets. An optional face trimmer and punch unit enhance output capabilities. · Achieve fully automatic, in-line finishing, folding and trimming of booklets up to 30 sheets through Savin's partnership with Plockmatic International. · Expand finishing options with GBC StreamPunch Pro EX - a device with interchangeable die sets to individually punch pages, then bind the pages off-line. · Enjoy fully automated ring-binding for faster, more cost-effective booklet creation. Operators can choose from two ring sizes for booklets up to 50 or 100 sheets. · Run unattended, extended print runs with the high-capacity stacker. The stacker can store 5,000 sheets and features a roll-away cart for convenient off-line finishing, packing and distribution. WORKFLOW FEATURES · Distribute documents quickly and efficiently throughout the enterprise with a wide range of scan-to destinations, including e-mail, URL, FTP and more. · Store frequently used files on a Document Server for previews, modifications and reprints without re-ripping. · Program virtually any job easily from the intuitive touchscreen control panel and monitor its progress in production. DOCUMENT MANAGEMENT · Use Web Image Monitor to program and administer key system functions via a standard Web browser. Remote access to system details, supply status and settings enable users to manage the system anytime, anywhere. · Monitor system status remotely in real time with @Remote™. This diagnostic solution collects device service and error log data remotely and reports media, toner and service alerts. SECURITY FEATURES · Erase confidential data automatically and permanently from the system hard drive with DataOverwriteSecurit y System (DOSS). · Restrict access to authorized users. The system supports external (Windows, LDAP) and internal (basic and user code) authentication to maximize efficiency and accountability. · Safeguard documents, address book data and remote management access. The system supports IP security protocols to encrypt every IP packet in the data stream for high-security applications.

GENERAL FEATURES
· Add value to your production runs with incredible resolution at fast speeds for the best mix of quality and productivity on the market. The system delivers optimal output quality with unrivaled 1200 x 4800 dpi resolution.
· The Pro C751 production printer features a 75 pages-per-minute print engine.
· Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job.
· Speed processing of large jobs and ensure maximum throughput. With dual-processor architecture and robust horsepower, operators can simultaneously RIP one file while processing another to enhance productivity.
· Maximize uptime without compromising quality with an innovative liquid-cooled developer system that maintains operating temperature on even the longest print runs.
IMAGE QUALITY
· Achieve the highest resolution available-1200 x 4800 dpi-with revolutionary Vertical Cavity Surface Emitting Laser (VCSEL) technology. The 40-beam VCSEL laser delivers tighter registration and more accurate fill for sharper text and smoother graphics, job after job.
· Deliver consistent, reliable image quality from the first print to the last with continuous parallel calibration. Sensors on the transfer belt monitor CMYK values and recalibrate color density on the fly for more accurate, dependable color output.
· Employ precision front-to-back registration control to maintain accuracy on double-sided documents. VCSEL technology identifies paper expansion and contraction and aligns the image automatically for finite adjustments.
· Enhance brilliant images on a wide variety of substrates with PxP toners and oil-less fusing technologies. Smaller, uniform toner particles with a low melting point improve adhesion on thick, textured and coated stocks for limitless possibilities.
MEDIA CAPABILITIES
· Experience virtually endless productivity with 7,000-sheet paper capacity- replaceable on the fly from six media pick points.
· Accommodate large-size, thick stock up to 300 gsm, making the system ideal for direct mailers, transpromotional and variable data printing.
· Improve productivity with the innovative Paper Library feature. Select up to 1,000 preset or custom paper profiles and choose from up to 50 system settings for quick, automated adjustments to a variety of paper types. Link to Fiery Paper Catalog to ensure real-time synchronization.
· Prevent paper warping and curling and ensure precise paper feeding with Air-Assist feeding technology, a counter steering roller and optional paper decurler unit.
PRODUCTION FEATURES
· Minimize maintenance wait times with Trained Customer Replaceable Units (TCRUs). Operators can quickly replace eight key imaging components, including the fusing unit, charger roller and paper feed rollers.
· Replace toner, waste bottle and paper supplies without interrupting print jobs for greater productivity. A unique sub-hopper unit stores additional toner for up to 1,000 sheets to ensure continuous runs during routine maintenance tasks.
· Run up to 180,000 pages per month with optimal efficiency. The heavy-duty, steel-welded design minimizes vibrations to withstand heavy use and continuous operation.
· Identify system alerts quickly from greater distances with a pole-mounted, highly-visible operator call light that extends well above the system.
PRINTER FEATURES
· Provide accurate color across platforms, applications and media with precise color management that delivers professional-grade calibration, matching and proofing.
· Select up to 250 Spot Colors, identify embedded ICC profiles, and choose from a wide range of color simulation capabilities for accurate color reproduction.
· Extend VDP capabilities with EFI Fiery FreeForm and PPML support and create targeted, personalized marketing collateral cost-effectively in-house.
· Leverage several job management tools-including EFI Command Workstation, HotFolders, Rush Printing, Virtual Printers and JDF for job ticket support-to simplify workflow, expedite jobs and improve consistency.
· Manage complex documents and assembly jobs with Fiery utilities such as SeeQuence Impose and Compose to produce high-quality collateral from a single, integrated, easy-to-use platform.
FINISHER FEATURES
· Choose from six different patterns of paper folding with the new and improved multi-folding unit. Users can make precise adjustments at the operation panel to simplify folding for even the most complex direct mail jobs.
· Produce finished, professional-quality booklets with up to 100 stapled pages or up to 20 folded, saddle-stitched sheets. An optional face trimmer and punch unit enhance output capabilities.
· Achieve fully automatic, in-line finishing, folding and trimming of booklets up to 30 sheets through Savin's partnership with Plockmatic International.
· Expand finishing options with GBC StreamPunch Pro EX - a device with interchangeable die sets to individually punch pages, then bind the pages off-line.
· Enjoy fully automated ring-binding for faster, more cost-effective booklet creation. Operators can choose from two ring sizes for booklets up to 50 or 100 sheets.
· Run unattended, extended print runs with the high-capacity stacker. The stacker can store 5,000 sheets and features a roll-away cart for convenient off-line finishing, packing and distribution.
WORKFLOW FEATURES
· Distribute documents quickly and efficiently throughout the enterprise with a wide range of scan-to destinations, including e-mail, URL, FTP and more.
· Store frequently used files on a Document Server for previews, modifications and reprints without re-ripping.
· Program virtually any job easily from the intuitive touchscreen control panel and monitor its progress in production.
DOCUMENT MANAGEMENT
· Use Web Image Monitor to program and administer key system functions via a standard Web browser. Remote access to system details, supply status and settings enable users to manage the system anytime, anywhere.
· Monitor system status remotely in real time with @Remote™. This diagnostic solution collects device service and error log data remotely and reports media, toner and service alerts.
SECURITY FEATURES
· Erase confidential data automatically and permanently from the system hard drive with DataOverwriteSecurity System (DOSS).
· Restrict access to authorized users. The system supports external (Windows, LDAP) and internal (basic and user code) authentication to maximize efficiency and accountability.
· Safeguard documents, address book data and remote management access. The system supports IP security protocols to encrypt every IP packet in the data stream for high-security applications.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro C751
Product Name Production Printing Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
B&W Multifunction Printer - 9080 - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface Standard: 10BaseT/100BaseTX; USB 2.0, USB HostOptional: IEEE 1284 (Parallel), IEEE 802.11a/b/g (Wireless LAN), Bluetooth, 1000Base-T Ethernet
View Details