Sartorius Lab Instruments GmbH & Co. KG Hydrosart® Ultrafiltration Sartocon® Slice Cassettes 305 144 39 01 E––SG

Description
Hydrosart® Membranes are stabilised cellulose based membranes that have been optimised for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad pH range. Hydrosart is also extremely hydrophilic, making it non-protein binding, virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available in the following nominal molecular weight cutoffs: 2 kD|5 kD|10 kD|30 kD|100kD Applications: Hydrosart® ultrafiltration membranes are designed for use in the biotechnological and pharmaceutical industries. They can be used for the following applications: Oligonucleotide, proteins (albumin - even with 40% EtOH - , hemoglobin), coagulation factors (factor VIII, factor III), vaccines (tetanus, diphteria), monoclonal antibodies. Product profile: Hydrosart® shows minimal adsorption of proteins, viruses, etc. Membrane retention is unaffected by repeated use. The Hydrosart® ultrafiltration membrane can be re-used without any loss of integrity or performance. Hydrosart® ultrafiltration cassettes have been validated to withstand in-line steam sterilization without any loss or changes in membrane retention. Regulatory Compliance: All materials have passed the current USP Biological Test. The filtrate meets or exeeds USP and EP requirements for Sterile Water for Injection with respect to total solids, oxidizable substances, particulate matter, ammonia, chloride, nitrate, sulfate and heavy metals. Quality control: Each filter cassette is individually assigned a serial number, integrity tested and certified. It complies with cGMP requirements for non-fiber-releasing filters and is filed under the Drug Master File Number DMF 5967 by the Food and Drug Administration, Washington, DC. Validation information is available upon request.
Datasheet
Description
Hydrosart® Membranes are stabilised cellulose based membranes that have been optimised for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad pH range. Hydrosart is also extremely hydrophilic, making it non-protein binding, virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available in the following nominal molecular weight cutoffs: 2 kD|5 kD|10 kD|30 kD|100kD Applications: Hydrosart® ultrafiltration membranes are designed for use in the biotechnological and pharmaceutical industries. They can be used for the following applications: Oligonucleotide, proteins (albumin - even with 40% EtOH - , hemoglobin), coagulation factors (factor VIII, factor III), vaccines (tetanus, diphteria), monoclonal antibodies. Product profile: Hydrosart® shows minimal adsorption of proteins, viruses, etc. Membrane retention is unaffected by repeated use. The Hydrosart® ultrafiltration membrane can be re-used without any loss of integrity or performance. Hydrosart® ultrafiltration cassettes have been validated to withstand in-line steam sterilization without any loss or changes in membrane retention. Regulatory Compliance: All materials have passed the current USP Biological Test. The filtrate meets or exeeds USP and EP requirements for Sterile Water for Injection with respect to total solids, oxidizable substances, particulate matter, ammonia, chloride, nitrate, sulfate and heavy metals. Quality control: Each filter cassette is individually assigned a serial number, integrity tested and certified. It complies with cGMP requirements for non-fiber-releasing filters and is filed under the Drug Master File Number DMF 5967 by the Food and Drug Administration, Washington, DC. Validation information is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Hydrosart® Ultrafiltration Sartocon® Slice Cassettes
305 144 39 01 E––SG
Hydrosart® Ultrafiltration Sartocon® Slice Cassettes 305 144 39 01 E––SG
Hydrosart® Membranes are stabilised cellulose based membranes that have been optimised for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad pH range. Hydrosart is also extremely hydrophilic, making it non-protein binding, virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available in the following nominal molecular weight cutoffs: 2 kD|5 kD|10 kD|30 kD|100kD Applications: Hydrosart® ultrafiltration membranes are designed for use in the biotechnological and pharmaceutical industries. They can be used for the following applications: Oligonucleotide, proteins (albumin - even with 40% EtOH - , hemoglobin), coagulation factors (factor VIII, factor III), vaccines (tetanus, diphteria), monoclonal antibodies. Product profile: Hydrosart® shows minimal adsorption of proteins, viruses, etc. Membrane retention is unaffected by repeated use. The Hydrosart® ultrafiltration membrane can be re-used without any loss of integrity or performance. Hydrosart® ultrafiltration cassettes have been validated to withstand in-line steam sterilization without any loss or changes in membrane retention. Regulatory Compliance: All materials have passed the current USP Biological Test. The filtrate meets or exeeds USP and EP requirements for Sterile Water for Injection with respect to total solids, oxidizable substances, particulate matter, ammonia, chloride, nitrate, sulfate and heavy metals. Quality control: Each filter cassette is individually assigned a serial number, integrity tested and certified. It complies with cGMP requirements for non-fiber-releasing filters and is filed under the Drug Master File Number DMF 5967 by the Food and Drug Administration, Washington, DC. Validation information is available upon request.

Hydrosart® Membranes are stabilised cellulose based membranes that have been optimised for the biotechnological and pharmaceutical industry. The Hydrosart® membrane is a stable polymer that features a broad pH range. Hydrosart is also extremely hydrophilic, making it non-protein binding, virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available in the following nominal molecular weight cutoffs: 2 kD|5 kD|10 kD|30 kD|100kD Applications: Hydrosart® ultrafiltration membranes are designed for use in the biotechnological and pharmaceutical industries. They can be used for the following applications: Oligonucleotide, proteins (albumin - even with 40% EtOH - , hemoglobin), coagulation factors (factor VIII, factor III), vaccines (tetanus, diphteria), monoclonal antibodies. Product profile: Hydrosart® shows minimal adsorption of proteins, viruses, etc. Membrane retention is unaffected by repeated use. The Hydrosart® ultrafiltration membrane can be re-used without any loss of integrity or performance. Hydrosart® ultrafiltration cassettes have been validated to withstand in-line steam sterilization without any loss or changes in membrane retention.

Regulatory Compliance:

All materials have passed the current USP Biological Test. The filtrate meets or exeeds USP and EP requirements for Sterile Water for Injection with respect to total solids, oxidizable substances, particulate matter, ammonia, chloride, nitrate, sulfate and heavy metals. Quality control: Each filter cassette is individually assigned a serial number, integrity tested and certified. It complies with cGMP requirements for non-fiber-releasing filters and is filed under the Drug Master File Number DMF 5967 by the Food and Drug Administration, Washington, DC. Validation information is available upon request.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 305 144 39 01 E––SG
Product Name Hydrosart® Ultrafiltration Sartocon® Slice Cassettes
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Cellulose; Hydrosart®
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Transducer Protector, White Inlet, Clear Outlet - 32101 - Qosina Corp.
Specs
Filter Type Transducer Protector, White Inlet, Clear Outlet
Housing Material Other; PVC, PTFE
Disc Diameter, Sheet Width 5.51 mm (0.2170 inch)
View Details
Precolumn Filter 2 µm 10 Pack, Titanium Frit - 9085-20T-10 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 2 µm (0.0787 mils)
View Details
Nylon Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile - 229776 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
View Details