Sartorius Lab Instruments GmbH & Co. KG Qualitative Filter Paper Wet-strengthened FT-3-208 Series

Description
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.
Datasheet
Description
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Qualitative Filter Paper Wet-strengthened
FT-3-208 Series
Qualitative Filter Paper Wet-strengthened FT-3-208 Series
Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technica l filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions. Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technica l filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special applications Quality Assurance and Quality Control Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity. The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.

Filter Papers

Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technical filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth filters and typical applications are particle retention in gases or aqueous solutions.

Nowadays, high-grade filter papers are indispensable for routine work in laboratory and industrial applications. Sartorius Stedim Biotech supplies you with a broad range of filter papers for myriad filtration tasks and supports you in solving all your filtration challenges.

Our product range covers:

  • Quantitative, qualitative, qualitative-technical filter papers
  • Technical filter papers and boards
  • Extraction thimbles
  • Blotting and chromatography papers
  • Glass and quartz microfiber filters
  • And many other paper grades for special applications

Quality Assurance and Quality Control

Sartorius Stedim Biotech pays particular attention to continuous in-process quality control; additionally, regular checks and exact analyses of raw material and of each individual finished product assure constant high quality and product uniformity.

The paper factory meets the requirements set by the ISO 9001 quality management system and the ISO 14001 environmental management system.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number FT-3-208 Series
Product Name Qualitative Filter Paper Wet-strengthened
Filter Type Paper
Configuration Filter
Sample Type Liquid
Filter Paper Measurement Qualitative
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MCE Syringe Filter, 0.22μm, 30mm, Sterile - 229751 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single - P-273 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1575 µm (62 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details