The A1335LLETR-T is a single-die, 360° contactless magnetic angle sensor IC in a 14-pin TSSOP package, designed for automotive applications requiring high-resolution angular position measurement. It supports programmable digital output interfaces including I2C, SPI, and SENT, with SENT output compliant to SAE J2716 JAN2010. The device features circular vertical Hall (CVH) technology, on-chip EEPROM for calibration, 12-bit resolution, a 32 µs refresh rate, and operates over the automotive temperature range of -40°C to 150°C. It is AEC-Q100 qualified and uses a 1 mm-thin package with 100% matte tin leadframe plating.
The A1335 offers versatile and precise angle measurement with multiple interface options (I²C, SPI, SENT), programmable linearization, and on-chip EEPROM for flexible configuration. Ideal for automotive applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A1335LLETR-T |
| Product Name | Hall Effect Angle Sensor IC W/Integrated Diagnostics |
| Sensor Type | Magnetic |