Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T A1229LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134431-A1229LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134431-A1229LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T - 1134431-A1229LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T
1134431-A1229LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T 1134431-A1229LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134431-A1229LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134431-A1229LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 20mT Trip, -20mT Release
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1229LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1229LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1134431-A1229LUA-T A1229LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1229LUA-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data