Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T A1323LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010989-A1323LUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010989-A1323LUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T - 1010989-A1323LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T
1010989-A1323LUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T 1010989-A1323LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010989-A1323LUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 30kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010989-A1323LUA-T
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 30kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1323LUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1323LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site
Linear, Compass (ICs) - A1323LUA-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1323LUA-T
Linear, Compass (ICs) A1323LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1010989-A1323LUA-T A1323LUA-T A1323LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Amr Angle Sensor, 3.6V, Tdso; Magnetoresistive Sensor Technology Infineon - 10AH1316 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details