Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858815-A1220ELHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23W
Package: SOT-23W
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1220
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1277-6, A1220ELHLTT, 620-1277-1, 620-1277-2
MAGNETIC SWITCH LATCH SOT23W
HALL EFFECT SWITCH, 40G, 25 mA, 3-SOT-23; Hall Effect Type:Latching; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH LATCH SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 858815-A1220ELHLT-T | A1220ELHLT-T | 80P3454 | A1220ELHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220ELHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 40G, 25 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SOT-23W | Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |