Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134454-A1321ELHLT-T
Packaging: Tape and Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 30kHz
Axis: Single
Categories: Sensors, Transducers
Supplier Device Package: SOT-23W
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: SOT-23W
Current - Output (Maximum): 10mA
Maximum Supply Current: 8mA
Alternative Parts (Cross-Reference): A1321LLHLT-T; A1321LUA-T; A1324LLHLX-T; A1321ELHLT-T;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
SENSOR HALL EFFECT ANALOG SOT23W
SENSOR HALL EFFECT ANALOG SOT23W
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1134454-A1321ELHLT-T | A1321ELHLT-T | A1321ELHLT-T |
| Product Name | Hard To Find - A1321ELHLT-T | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |