The TLE4968-1K is a bipolar Hall effect switch designed for high-precision automotive and industrial applications, featuring a supply voltage range of 3.0V to 32V and operation up to 170°C junction temperature. It comes in a PG-SC59-3-5 SMD package with a SOT23-like pinout, measuring 3mm in length and 1.5mm in width. The device offers bipolar switching with operating and release points of +1mT and -1mT, respectively, and includes active error compensation, overcurrent and overtemperature protection, and ESD protection up to 7kV HBM and 15kV system level. It is qualified to AEC-Q100 standards.
XENSIV™ - TLE4968-1K integrated Hall effect switch for highly accurate applications
The sensor provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds.
Summary of Features
Potential Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 742612-TLE4968-1K
Manufacturer Homepage: www.infineon.com
Reference case: SOT-23
Reference Date Code: 17+Rohs
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | TLE4968-1K | 742612-TLE4968-1K |
| Product Name | Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1K | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4968-1K |
| Sensor Type | Magnetic | Magnetic |
| Applications | Automobile | |
| Packing Method | Tape Reel |