Win Source Part Number: 1381277-A1157LLHLT-T
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 6,000 pcs
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 8mT Trip, 1mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: A1157
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1381277-A1157LLHLT-T | A1157LLHLT-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |