Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT A1172ECGLT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 121014-A1172ECGLT Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 121014-A1172ECGLT Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT - 121014-A1172ECGLT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT
121014-A1172ECGLT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT 121014-A1172ECGLT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 121014-A1172ECGLT Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 2mA Current - Output (Max): 1mA Sensing Range: ±5.5mT Trip, ±6mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 121014-A1172ECGLT
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 2mA
Current - Output (Max): 1mA
Sensing Range: ±5.5mT Trip, ±6mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.96x0.96)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.65 V to 3.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1172ECGLT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1172ECGLT
MAGNETIC SWITCH OMNIPOLAR 4WLCSP

MAGNETIC SWITCH OMNIPOLAR 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 121014-A1172ECGLT A1172ECGLT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data