Allegro MicroSystems Inc. Linear Hall-Effect Sensor IC With Analog Output A1315LUATN-5-T

Description
1D Linear Position Sensor ICs
Request a Quote
Description
1D Linear Position Sensor ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1315LUATN-5-T is a linear Hall-effect sensor IC with analog output, designed for high-accuracy position sensing in automotive and industrial applications. It is housed in a 3-pin ultramini SIP package (1.5 mm × 4 mm × 3 mm) with through-hole mounting. The device operates from a 3.3 V supply, provides a 5 mV/G output sensitivity, and maintains stable performance across an ambient temperature range of -40°C to 150°C. It features temperature-compensated quiescent voltage output, output voltage clamps for short-circuit diagnostics, and enhanced EMC immunity. The package is lead-free with matte-tin plating.

Datasheet Summary
Powered by GS/AI

The A1315LUATN-5-T is a linear Hall-effect sensor IC with analog output, designed for high-accuracy position sensing in automotive and industrial applications. It is housed in a 3-pin ultramini SIP package (1.5 mm × 4 mm × 3 mm) with through-hole mounting. The device operates from a 3.3 V supply, provides a 5 mV/G output sensitivity, and maintains stable performance across an ambient temperature range of -40°C to 150°C. It features temperature-compensated quiescent voltage output, output voltage clamps for short-circuit diagnostics, and enhanced EMC immunity. The package is lead-free with matte-tin plating.

Suppliers

Company
Product
Description
Supplier Links
Linear Hall-Effect Sensor IC With Analog Output - A1315LUATN-5-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Linear Hall-Effect Sensor IC With Analog Output
A1315LUATN-5-T
Linear Hall-Effect Sensor IC With Analog Output A1315LUATN-5-T
1D Linear Position Sensor ICs

1D Linear Position Sensor ICs

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1315LUATN-5-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1315LUATN-5-T
LINEAR HALL SENSOR

LINEAR HALL SENSOR

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1315LUATN-5-T A1315LUATN-5-T
Product Name Linear Hall-Effect Sensor IC With Analog Output Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 6 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 24 volts
View Details