Infineon Technologies AG Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon TLE5009E1000FUMA1

Description
ANGLE SENSOR, GMR, 3.6V, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case Style:TDSO; RoHS Compliant: Yes
Datasheet
Description
ANGLE SENSOR, GMR, 3.6V, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case Style:TDSO; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon - 18AC0651 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon
18AC0651
Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon 18AC0651
ANGLE SENSOR, GMR, 3.6V, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case Style:TDSO; RoHS Compliant: Yes

ANGLE SENSOR, GMR, 3.6V, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:8Pins; Sensor Case Style:TDSO; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 18AC0651
Product Name Angle Sensor, Gmr, 3.6V, Soic-8; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details