Norton Abrasives Norzon® TAF Plug 61463644234

Description
Norzon® TAF Plug
Request a Quote
Description
Norzon® TAF Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® TAF Plug - 61463644234 - Norton Abrasives
Worcester, MA, USA
Norzon® TAF Plug
61463644234
Norzon® TAF Plug 61463644234
Norzon® TAF Plug

Norzon® TAF Plug

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 61463644234
Product Name Norzon® TAF Plug
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed ? to 18145 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AVOS® A36 - 66252825236 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57A16-Q - 66243510512 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® Metal - 07660775936 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252836706 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details