Norton Abrasives
Gemini® 57A16-Q
66243510512
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66243510512 |
|
Product Name
|
Gemini® 57A16-Q |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
3 to 4 inch (76.2 to 102 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 9070 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
2.5 inch (63.5 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Silicon Carbide
Outer Diameter
3.5 inch (88.9 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.5000 inch (12.7 mm)
Thickness
1.5 inch (38.1 mm)
View Details