Norton Abrasives Norton® Metal 07660775936

Description
Norton® Metal
Request a Quote
Description
Norton® Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® Metal - 07660775936 - Norton Abrasives
Worcester, MA, USA
Norton® Metal
07660775936
Norton® Metal 07660775936
Norton® Metal

Norton® Metal

Supplier's Site
Norton Metal A Type 27 Grinding Wheel - 07660775936 - Norton Abrasives
Worcester, MA, USA
Norton Metal A Type 27 Grinding Wheel
07660775936
Norton Metal A Type 27 Grinding Wheel 07660775936
Quality aluminum oxide abrasive at a low initial price

Quality aluminum oxide abrasive at a low initial price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 07660775936 07660775936
Product Name Norton® Metal Norton Metal A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252836530 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843246 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252829540 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A24-TBRA - 66243528831 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details