Norton Abrasives Norton® 39C60-IVK Vitrified Wheel 66252836706

Description
Norton® 39C60-IVK Vitrified Wheel
Request a Quote
Description
Norton® 39C60-IVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C60-IVK Vitrified Wheel - 66252836706 - Norton Abrasives
Worcester, MA, USA
Norton® 39C60-IVK Vitrified Wheel
66252836706
Norton® 39C60-IVK Vitrified Wheel 66252836706
Norton® 39C60-IVK Vitrified Wheel

Norton® 39C60-IVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252836706
Product Name Norton® 39C60-IVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W187 Pacesetter® Point A80-HBF3 - 61463622651 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1 inch (25.4 mm)
View Details
Bench & Pedestal Wheel Gemini Coarse - 66252836132 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
AVOS® ALU - 66252823475 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
W197 Norzon® Point NZ24-UBXR1 - 61463616467 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.6250 inch (15.87 mm)
Thickness 2 inch (50.8 mm)
View Details