Saint Clair Systems, Inc. M10 Viscosity Sensor

Description
The Norcross M10 Viscosity Sensor uses the proven "piston time-of-fall" method for measuring viscosities from 0.1 to 1000,000 CPS, operates from vacuum to 7 Bar and has a 2" 150# ASA mounting flange. A suitable replacement for manual viscosity measurement techniques, it can be used in conjunction with a PLC to provide automatic sampling and process control.Featuring all 316 stainless steel wetted parts, the Norcross M10 Viscosity sensor can be equipped with 12 different size piston rods for installation in tanks from 305 mm up to 3660 mm deep. Designed for suspensions or solutions, this highly sensitive sensor is capable of detecting the difference in the viscosity of boiling water (0.294 CPS) and ambient water (1.06 CPS).
Description
The Norcross M10 Viscosity Sensor uses the proven "piston time-of-fall" method for measuring viscosities from 0.1 to 1000,000 CPS, operates from vacuum to 7 Bar and has a 2" 150# ASA mounting flange. A suitable replacement for manual viscosity measurement techniques, it can be used in conjunction with a PLC to provide automatic sampling and process control.Featuring all 316 stainless steel wetted parts, the Norcross M10 Viscosity sensor can be equipped with 12 different size piston rods for installation in tanks from 305 mm up to 3660 mm deep. Designed for suspensions or solutions, this highly sensitive sensor is capable of detecting the difference in the viscosity of boiling water (0.294 CPS) and ambient water (1.06 CPS).

Suppliers

Company
Product
Description
Supplier Links
M10 Viscosity Sensor -  - Saint Clair Systems, Inc.
Washington, MI, USA
M10 Viscosity Sensor
M10 Viscosity Sensor
The Norcross M10 Viscosity Sensor uses the proven "piston time-of-fall" method for measuring viscosities from 0.1 to 1000,000 CPS, operates from vacuum to 7 Bar and has a 2" 150# ASA mounting flange. A suitable replacement for manual viscosity measurement techniques, it can be used in conjunction with a PLC to provide automatic sampling and process control.Featuring all 316 stainless steel wetted parts, the Norcross M10 Viscosity sensor can be equipped with 12 different size piston rods for installation in tanks from 305 mm up to 3660 mm deep. Designed for suspensions or solutions, this highly sensitive sensor is capable of detecting the difference in the viscosity of boiling water (0.294 CPS) and ambient water (1.06 CPS).

The Norcross M10 Viscosity Sensor uses the proven "piston time-of-fall" method for measuring viscosities from 0.1 to 1000,000 CPS, operates from vacuum to 7 Bar and has a 2" 150# ASA mounting flange. A suitable replacement for manual viscosity measurement techniques, it can be used in conjunction with a PLC to provide automatic sampling and process control.Featuring all 316 stainless steel wetted parts, the Norcross M10 Viscosity sensor can be equipped with 12 different size piston rods for installation in tanks from 305 mm up to 3660 mm deep. Designed for suspensions or solutions, this highly sensitive sensor is capable of detecting the difference in the viscosity of boiling water (0.294 CPS) and ambient water (1.06 CPS).

Supplier's Site

Technical Specifications

  Saint Clair Systems, Inc.
Product Category Viscometers
Product Name M10 Viscosity Sensor
Dynamic Viscosity Range 0.1000 to 1.00E6 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
M50 Viscosity Sensor -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.1000 to 2000 cps
Technology / Test Method Electromagnetic Piston or Falling Ball
Display & Special Features Process Line Mounted for Continuous Monitoring
View Details
Bostwick Consistometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
View Details