Gilson Company, Inc. Zeitfuchs Viscometer, Size 4 PT-104

Description
These viscometers measure kinematic viscosity of bitumens and road oils at 140°F (60°C) and asphalt cements at 275°F (135°C). Precision is ±0.2%. Using only a 1-3ml charge, the viscometer can be filled and cleaned while immersed in a constant temperature bath. Instrument requires a liquid depth of 9in (230mm). Each unit is supplied with permanently attached 2in (51mm) round metal holder and certificate of calibration. Viscometers with rectangular metal holders or without holder are also available. Inquire for details. Est. Ship Wt.: 3lb (2kg).
Description
These viscometers measure kinematic viscosity of bitumens and road oils at 140°F (60°C) and asphalt cements at 275°F (135°C). Precision is ±0.2%. Using only a 1-3ml charge, the viscometer can be filled and cleaned while immersed in a constant temperature bath. Instrument requires a liquid depth of 9in (230mm). Each unit is supplied with permanently attached 2in (51mm) round metal holder and certificate of calibration. Viscometers with rectangular metal holders or without holder are also available. Inquire for details. Est. Ship Wt.: 3lb (2kg).

Suppliers

Company
Product
Description
Supplier Links
Zeitfuchs Viscometer, Size 4 - PT-104 - Gilson Company, Inc.
Lewis Center, OH, USA
Zeitfuchs Viscometer, Size 4
PT-104
Zeitfuchs Viscometer, Size 4 PT-104
These viscometers measure kinematic viscosity of bitumens and road oils at 140°F (60°C) and asphalt cements at 275°F (135°C). Precision is ±0.2%. Using only a 1-3ml charge, the viscometer can be filled and cleaned while immersed in a constant temperature bath. Instrument requires a liquid depth of 9in (230mm). Each unit is supplied with permanently attached 2in (51mm) round metal holder and certificate of calibration. Viscometers with rectangular metal holders or without holder are also available. Inquire for details. Est. Ship Wt.: 3lb (2kg).

These viscometers measure kinematic viscosity of bitumens and road oils at 140°F (60°C) and asphalt cements at 275°F (135°C). Precision is ±0.2%. Using only a 1-3ml charge, the viscometer can be filled and cleaned while immersed in a constant temperature bath. Instrument requires a liquid depth of 9in (230mm). Each unit is supplied with permanently attached 2in (51mm) round metal holder and certificate of calibration. Viscometers with rectangular metal holders or without holder are also available. Inquire for details. Est. Ship Wt.: 3lb (2kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Viscometers
Product Number PT-104
Product Name Zeitfuchs Viscometer, Size 4
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Kinematic Viscometer - SVM 4001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details
Dynatrol Viscosity System-Spinx - DV-1 through DV-5 (Spinx) - Automation Products, Inc.
Specs
Dynamic Viscosity Range 1 to 100000 cps
Technology / Test Method Vibratory / Oscillating Viscometry; Other; Unique Vibratory Principle
Display & Special Features Temperature Measurement (optional feature); PC Interface / Networkable; Process Line Mounted for Continuous Monitoring; SPC or Application Software
View Details