AMETEK Spectro Scientific Particle Counter, Wear Classifier, Ferrous Monitor LaserNet 200 Series

Description
Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles Having this information allows reliability professionals to make informed decisions on the maintenance of their critical assets. Key Features ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester Particle count features Particle Count for all particles from 4 μm to 100 μm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 2% soot with automatic laser gain control Error corrections for water and air bubbles Particle counts and codes per ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins. Export data into LIMS software Automatic shape classification features Automatically classify particles larger than 20 micron (maximum diameter) 7 classes – cutting wear, sliding wear, fatigue wear, non-metallic, water droplets, air bubbles, fiber. User can reclassify particles manually Numerical count of each classes can be used for trending analysis Ferrous particle analysis features < 10 ppm for total ferrous concentration Detects ferrous particles over 25 microns, equivalent circular diameter 20 second additional test time for Ferrous measurement Reports large Ferrous concentration (PPM), percentage of large Ferrous particles (PLFP), Ferrous Wear Severity Index (FWSI) Auto-Sampling Process for high throughput sample processing LaserNet 200 series is equipped with an optional auto-sampling processer (ASP). It holds 24 samples in a carousel sample tray and automatically stirs sample bottles to homogenize particle distribution before each measurement. It automatically cleans and rinses the stir paddle and all the tubing after each measurement. It typically takes 2 to 3 hours to complete 24 samples. Actual run time varies by oil viscosity and cleanliness.
Request a Quote Datasheet
Description
Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles Having this information allows reliability professionals to make informed decisions on the maintenance of their critical assets. Key Features ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester Particle count features Particle Count for all particles from 4 μm to 100 μm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 2% soot with automatic laser gain control Error corrections for water and air bubbles Particle counts and codes per ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins. Export data into LIMS software Automatic shape classification features Automatically classify particles larger than 20 micron (maximum diameter) 7 classes – cutting wear, sliding wear, fatigue wear, non-metallic, water droplets, air bubbles, fiber. User can reclassify particles manually Numerical count of each classes can be used for trending analysis Ferrous particle analysis features < 10 ppm for total ferrous concentration Detects ferrous particles over 25 microns, equivalent circular diameter 20 second additional test time for Ferrous measurement Reports large Ferrous concentration (PPM), percentage of large Ferrous particles (PLFP), Ferrous Wear Severity Index (FWSI) Auto-Sampling Process for high throughput sample processing LaserNet 200 series is equipped with an optional auto-sampling processer (ASP). It holds 24 samples in a carousel sample tray and automatically stirs sample bottles to homogenize particle distribution before each measurement. It automatically cleans and rinses the stir paddle and all the tubing after each measurement. It typically takes 2 to 3 hours to complete 24 samples. Actual run time varies by oil viscosity and cleanliness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Chelmsford, MA, United States
Particle Counter, Wear Classifier, Ferrous Monitor
LaserNet 200 Series
Particle Counter, Wear Classifier, Ferrous Monitor LaserNet 200 Series
Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles Having this information allows reliability professionals to make informed decisions on the maintenance of their critical assets. Key Features ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester Particle count features Particle Count for all particles from 4 μm to 100 μm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 2% soot with automatic laser gain control Error corrections for water and air bubbles Particle counts and codes per ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins. Export data into LIMS software Automatic shape classification features Automatically classify particles larger than 20 micron (maximum diameter) 7 classes – cutting wear, sliding wear, fatigue wear, non-metallic, water droplets, air bubbles, fiber. User can reclassify particles manually Numerical count of each classes can be used for trending analysis Ferrous particle analysis features < 10 ppm for total ferrous concentration Detects ferrous particles over 25 microns, equivalent circular diameter 20 second additional test time for Ferrous measurement Reports large Ferrous concentration (PPM), percentage of large Ferrous particles (PLFP), Ferrous Wear Severity Index (FWSI) Auto-Sampling Process for high throughput sample processing LaserNet 200 series is equipped with an optional auto-sampling processer (ASP). It holds 24 samples in a carousel sample tray and automatically stirs sample bottles to homogenize particle distribution before each measurement. It automatically cleans and rinses the stir paddle and all the tubing after each measurement. It typically takes 2 to 3 hours to complete 24 samples. Actual run time varies by oil viscosity and cleanliness.

Highlights

The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters:

  • Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil
  • Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition
  • Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source of the particles

Having this information allows reliability professionals to make informed decisions on the maintenance of their critical assets.

Key Features

ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester

Particle count features

  • Particle Count for all particles from 4 μm to 100 μm
  • Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2%
  • Viscosity range ISO15 to ISO320, undiluted
  • Images through dark fluids containing up to 2% soot with automatic laser gain control
  • Error corrections for water and air bubbles
  • Particle counts and codes per ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins.
  • Export data into LIMS software

Automatic shape classification features

  • Automatically classify particles larger than 20 micron (maximum diameter)
  • 7 classes – cutting wear, sliding wear, fatigue wear, non-metallic, water droplets, air bubbles, fiber. User can reclassify particles manually
  • Numerical count of each classes can be used for trending analysis

Ferrous particle analysis features

  • < 10 ppm for total ferrous concentration
  • Detects ferrous particles over 25 microns, equivalent circular diameter
  • 20 second additional test time for Ferrous measurement
  • Reports large Ferrous concentration (PPM), percentage of large Ferrous particles (PLFP), Ferrous Wear Severity Index (FWSI)

Auto-Sampling Process for high throughput sample processing

LaserNet 200 series is equipped with an optional auto-sampling processer (ASP). It holds 24 samples in a carousel sample tray and automatically stirs sample bottles to homogenize particle distribution before each measurement. It automatically cleans and rinses the stir paddle and all the tubing after each measurement. It typically takes 2 to 3 hours to complete 24 samples. Actual run time varies by oil viscosity and cleanliness.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Spectro Scientific
Product Category Viscometers
Product Number LaserNet 200 Series
Product Name Particle Counter, Wear Classifier, Ferrous Monitor
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details