Saint Clair Systems, Inc. M50 Viscosity Sensor

Description
The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1 cps, is not affected by flow rate or pressure, and needs no special piping or cleaning cycles.Capable of detecting changes in viscosity between hot and cold water, the Norcross M50 Viscosity Sensor operates from 0.1 - 2,000 cps viscosity range at 5 GPM (20 LPM) flow, and pressure to 20 PSI (1.4 bar). All wetted parts are stainless steel, Delrin®, and Teflon® and 3/4"-14 NPT or BSPP connections are offered. This sensor is instrinsically-safe and ATEX exempt per TuV.
Description
The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1 cps, is not affected by flow rate or pressure, and needs no special piping or cleaning cycles.Capable of detecting changes in viscosity between hot and cold water, the Norcross M50 Viscosity Sensor operates from 0.1 - 2,000 cps viscosity range at 5 GPM (20 LPM) flow, and pressure to 20 PSI (1.4 bar). All wetted parts are stainless steel, Delrin®, and Teflon® and 3/4"-14 NPT or BSPP connections are offered. This sensor is instrinsically-safe and ATEX exempt per TuV.

Suppliers

Company
Product
Description
Supplier Links
M50 Viscosity Sensor -  - Saint Clair Systems, Inc.
Washington, MI, USA
M50 Viscosity Sensor
M50 Viscosity Sensor
The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1 cps, is not affected by flow rate or pressure, and needs no special piping or cleaning cycles.Capable of detecting changes in viscosity between hot and cold water, the Norcross M50 Viscosity Sensor operates from 0.1 - 2,000 cps viscosity range at 5 GPM (20 LPM) flow, and pressure to 20 PSI (1.4 bar). All wetted parts are stainless steel, Delrin®, and Teflon® and 3/4"-14 NPT or BSPP connections are offered. This sensor is instrinsically-safe and ATEX exempt per TuV.

The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1 cps, is not affected by flow rate or pressure, and needs no special piping or cleaning cycles.Capable of detecting changes in viscosity between hot and cold water, the Norcross M50 Viscosity Sensor operates from 0.1 - 2,000 cps viscosity range at 5 GPM (20 LPM) flow, and pressure to 20 PSI (1.4 bar). All wetted parts are stainless steel, Delrin®, and Teflon® and 3/4"-14 NPT or BSPP connections are offered. This sensor is instrinsically-safe and ATEX exempt per TuV.

Supplier's Site

Technical Specifications

  Saint Clair Systems, Inc.
Product Category Viscometers
Product Name M50 Viscosity Sensor
Dynamic Viscosity Range 0.1000 to 2000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details
Portable Black One Touch Viscometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features Handheld, Portable or Field
View Details
Inline Viscometer for Hazordous Areas - L-Vis 510 - Anton Paar
Specs
Dynamic Viscosity Range 1 to 50 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
Industry / Application Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
View Details