Saint Clair Systems, Inc. Datasheets for Viscometers

Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more

Product Name Notes
The Norcross Cup is an efflux test cup designed for manually measuring the viscosity of hotter, thicker fluids than conventional Zahn or Shell cups. Featuring internal timing pins, a user...
The Norcross LabPak Viscometer is a simple to use mechanical device which utilizes a piston to measure time-of-fall up to 20 seconds, with accuracy to within .01 second. Capable of...
The Norcross M10 Viscosity Sensor uses the proven "piston time-of-fall" method for measuring viscosities from 0.1 to 1000,000 CPS, operates from vacuum to 7 Bar and has a 2" 150#...
The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives,...
The VTS a proven technology, high frequency, intrinsically safe, vibrational viscosity and temperature sensor. Designed for use in printing, coating and industrial applications; the VTS is manufactured to provide reliable,...
This In-Tank Viscosity Sensor is good for open tanks between 10" and 24". CE and ATEX compliant, the MXBOC Viscosity Sensor can be used in water-based and solvent-based applications.
Use the M51 Viscosity Sensor with either solvent or water-based applications, such as printing fluid, glue and adhesives. This Inline Sensor mounts directly in the fluid line and can be...
Useful in solvent-based applications such as starch, paints, coating and epoxy, the M8B Viscosity Sensor features a sturdy measuring tube that supports tank depth of up to 72".