The AHC 072 is a digital IO-Link hub that switches up to three actuators via relays using commands from field devices. It features three 2-pole push-in terminals for actuators and an M12 A-coded, 4-pole shielded plug for master connection. The device is housed in a plastic case conforming to UL94 V-0, measures 1.4 in height, 4.2 in width, and 4.6 in depth, and mounts on a 35 mm DIN rail or via M5 screw. It operates on 24 V DC with a power consumption of 1.4 W and a peak inrush current of 16 A lasting 10 s. Switching capacity supports AC up to 240 V at 10 A and DC up to 30 V at 10 A. Operating temperature ranges from -40 °F to 158 °F, with protection against reverse polarity, short circuit, and overvoltage. It complies with IO-Link Version 1.1 and has IP40 protection.
This digital IO-Link hub switches up to three actuators or loads via relays. The switching commands are issued via an IO-Link interface from higher-level field devices such as: Edge computer, cloud, PLC controller, etc.
| STEGO | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | AHC 072 |
| Product Name | Actuator Hub |
| Data Acquisition | Input/Output Module |