STEGO Sensor Hub SHC 071 | IO-Link

Description
STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer of environmental data (Remote Monitoring). On the other side, the data is used to control analog devices to improve the peripheral environment within an application. The data is transmitted via IO-Link from the sensors to the cloud. The data in the cloud (Big Data) serves as basis for the optimization of the overall application conditions. Digital IO-Link interface for 1 to 4 I²C sensors (accessory parts) M12 plug-in connector Clip- and screw fixing Quick connection for sensors via connectors
Request a Quote
Description
STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer of environmental data (Remote Monitoring). On the other side, the data is used to control analog devices to improve the peripheral environment within an application. The data is transmitted via IO-Link from the sensors to the cloud. The data in the cloud (Big Data) serves as basis for the optimization of the overall application conditions. Digital IO-Link interface for 1 to 4 I²C sensors (accessory parts) M12 plug-in connector Clip- and screw fixing Quick connection for sensors via connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SHC 071 is an IO-Link sensor hub designed to interface up to four non-IO-Link digital STEGO sensors with an IO-Link master, effectively quadrupling port capacity. It features an M12 male connector, is mounted via clip for 35 mm DIN rail or M5 screw, and has a plastic housing conforming to UL94 V-0. The device operates on 24 V DC with a power consumption of 0.5 W, supports an operating temperature range of -40 °F to 176 °F, and has IP40 protection. It complies with IO-Link Version 1.1 and IEC 61076-2-101 for its 4-pin A-coded, shielded connection. Dimensions are 1.4 in high, 4.2 in wide, and 3.4 in deep, weighing 3.9 oz.

Datasheet Summary
Powered by GS/AI

The SHC 071 is an IO-Link sensor hub designed to interface up to four non-IO-Link digital STEGO sensors with an IO-Link master, effectively quadrupling port capacity. It features an M12 male connector, is mounted via clip for 35 mm DIN rail or M5 screw, and has a plastic housing conforming to UL94 V-0. The device operates on 24 V DC with a power consumption of 0.5 W, supports an operating temperature range of -40 °F to 176 °F, and has IP40 protection. It complies with IO-Link Version 1.1 and IEC 61076-2-101 for its 4-pin A-coded, shielded connection. Dimensions are 1.4 in high, 4.2 in wide, and 3.4 in deep, weighing 3.9 oz.

Suppliers

Company
Product
Description
Supplier Links
Sensor Hub - SHC 071 | IO-Link - STEGO
Kennesaw, GA, United States
STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer of environmental data (Remote Monitoring). On the other side, the data is used to control analog devices to improve the peripheral environment within an application. The data is transmitted via IO-Link from the sensors to the cloud. The data in the cloud (Big Data) serves as basis for the optimization of the overall application conditions. Digital IO-Link interface for 1 to 4 I²C sensors (accessory parts) M12 plug-in connector Clip- and screw fixing Quick connection for sensors via connectors

STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer of environmental data (Remote Monitoring). On the other side, the data is used to control analog devices to improve the peripheral environment within an application. The data is transmitted via IO-Link from the sensors to the cloud. The data in the cloud (Big Data) serves as basis for the optimization of the overall application conditions.

Digital IO-Link interface
for 1 to 4 I²C sensors (accessory parts)
M12 plug-in connector
Clip- and screw fixing
Quick connection for sensors via connectors

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Data Acquisition
Product Number SHC 071 | IO-Link
Product Name Sensor Hub
Data Acquisition Input Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details