The ESS 076 is a three-phase smart current sensor that measures AC currents without contact, with a maximum cable diameter of 11.4 mm. It outputs measured current, power, and energy via a 4-20 mA analog interface and an IO-Link digital interface. The device operates on 24 V DC, consumes 1 W, and supports frequencies of 50 or 60 Hz with a measurement range of 0 to 100 A and a tolerance of ±0.5 A (±1.5 A). It features protection class III, IP30 ingress protection, and is housed in a UL94 V-0 plastic case. Mounting is via 35 mm DIN rail or screw fixing, with overall dimensions of 70 mm height, 82 mm width, and 49.5 mm depth. The operating temperature range is -40 °C to 70 °C, and it uses a shielded 4-pin M12 A-coded connector. The weight is 200 g.
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either via the analog output or via the IO-Link interface. Power and energy are calculated internally. These values are also output via the IO-Link interface.
| STEGO | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | ESS 076 |
| Product Name | 3-phase smart current sensor |
| Data Acquisition | Input/Output Module |