STEGO Mechanical Adjustable Thermostat FZK 011 01170.9-01

Description
The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the surrounding air and can switch both inductive and resistive loads via snap-action contact. Specifications Voltage1 230 VAC Scale / Range 40 to 140 ºF Contact Type SPDT / Change-over Agency Approvals UL Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) Approx. 9 ºF (5 K), reduced with RF Contact Resistance < 10 mω Max. Switching Capacity Break contact 10 A res./4 A ind. at 250 VAC Make contact 5 A res./2 A ind. at 250 VAC DC 30 W EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.64 x 1.97 x 1.5 inches (67 x 50 x 38 mm) Housing Plastic, UL 94V-0, light gray Weight 3.5 oz (100 g) Operating Temperature -49 to 149 ºF (-45 to 65 ºC) Storage Temperature -49 to 149 ºF (-45 to 65 ºC) Protection Type IP20
Request a Quote Datasheet
Description
The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the surrounding air and can switch both inductive and resistive loads via snap-action contact. Specifications Voltage1 230 VAC Scale / Range 40 to 140 ºF Contact Type SPDT / Change-over Agency Approvals UL Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) Approx. 9 ºF (5 K), reduced with RF Contact Resistance < 10 mω Max. Switching Capacity Break contact 10 A res./4 A ind. at 250 VAC Make contact 5 A res./2 A ind. at 250 VAC DC 30 W EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.64 x 1.97 x 1.5 inches (67 x 50 x 38 mm) Housing Plastic, UL 94V-0, light gray Weight 3.5 oz (100 g) Operating Temperature -49 to 149 ºF (-45 to 65 ºC) Storage Temperature -49 to 149 ºF (-45 to 65 ºC) Protection Type IP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Adjustable Thermostat FZK 011 - 01170.9-01 - STEGO
Kennesaw, GA, United States
Mechanical Adjustable Thermostat FZK 011
01170.9-01
Mechanical Adjustable Thermostat FZK 011 01170.9-01
The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the surrounding air and can switch both inductive and resistive loads via snap-action contact. Specifications Voltage1 230 VAC Scale / Range 40 to 140 ºF Contact Type SPDT / Change-over Agency Approvals UL Technical Data Sensor Element Thermostatic bi-metal Switching Difference (Hysteresis) Approx. 9 ºF (5 K), reduced with RF Contact Resistance < 10 mω Max. Switching Capacity Break contact 10 A res./4 A ind. at 250 VAC Make contact 5 A res./2 A ind. at 250 VAC DC 30 W EMI/EMC Compliance EN 55014-1-2, EN 61000-3-2, EN 61000-3-3 Connection 4-pole terminal for AWG 14 max. (2.5 mm²) Mounting Clip for 35 mm DIN rail (EN 60 715) Dimensions (H x W x D) 2.64 x 1.97 x 1.5 inches (67 x 50 x 38 mm) Housing Plastic, UL 94V-0, light gray Weight 3.5 oz (100 g) Operating Temperature -49 to 149 ºF (-45 to 65 ºC) Storage Temperature -49 to 149 ºF (-45 to 65 ºC) Protection Type IP20

The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference.

The thermostat registers the surrounding air and can switch both inductive and resistive loads via snap-action contact.

Specifications

Voltage1

230 VAC

Scale / Range

40 to 140 ºF

Contact Type

SPDT / Change-over

Agency Approvals

UL

Technical Data

Sensor Element

Thermostatic bi-metal

Switching Difference (Hysteresis)

Approx. 9 ºF (5 K), reduced with RF

Contact Resistance

< 10 mΩ

Max. Switching Capacity

Break contact 10 A res./4 A ind. at 250 VAC
Make contact 5 A res./2 A ind. at 250 VAC
DC 30 W

EMI/EMC Compliance

EN 55014-1-2, EN 61000-3-2, EN 61000-3-3

Connection

4-pole terminal for AWG 14 max. (2.5 mm²)

Mounting

Clip for 35 mm DIN rail (EN 60 715)

Dimensions (H x W x D)

2.64 x 1.97 x 1.5 inches (67 x 50 x 38 mm)

Housing

Plastic, UL 94V-0, light gray

Weight

3.5 oz (100 g)

Operating Temperature

-49 to 149 ºF (-45 to 65 ºC)

Storage Temperature

-49 to 149 ºF (-45 to 65 ºC)

Protection Type

IP20
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 01170.9-01
Product Name Mechanical Adjustable Thermostat FZK 011
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 49043409 - Radwell International
Specs
Thermostat Type Mechanical
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 15 to 95 F (-9.44 to 35 C)
Voltage 120 to 240 volts
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details