The Tamperproof (Pre-set) Thermostat FTO 011 (part number 01160.0-01) is designed for regulating heaters or switching signal devices when the temperature falls below a preset minimum value. It features a normally closed (NC) contact that opens when the temperature rises. The thermostat operates with a switching capacity of AC 250 V, 5 (1.6) A or AC 120 V, 10 (2) A, and can handle a maximum inrush current of 16 A for 10 seconds. Constructed from plastic with a light grey casing, it complies with UL94 V-0 standards and has a compact size of 47 x 33 x 33 mm, weighing approximately 30 g. The device can be mounted on a 35 mm DIN rail and is rated for operation in temperatures ranging from -40 to +80 °C (-40 to +176 °F) with a maximum humidity of 90% RH (non-condensing). It is also approved by VDE, UL, and EAC, ensuring reliability and safety in various applications.
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01160.0-01 |
| Product Name | Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 |
| Thermostat Type | Mechanical |