The KTO 111 mechanical thermostat, normally closed, is designed for temperature control in heating or signal switching applications. It mounts on a 35 mm DIN rail and measures 2.4 in height, 1.3 in width, and 1.6 in depth, weighing 1.4 oz. The device features push-in terminals compatible with rigid wire up to 2.5 mm² and stranded wire up to 1.5 mm². It operates from 14 °F to 122 °F, with a switching differential of 7 K and a tolerance of ±4 K. It supports 15 A at 120 VAC and 10 A at 250 VAC for resistive loads, and 2 A for inductive AC loads, with a minimum switching capacity of 0.48 W at 24 VDC. The casing complies with UL94 V-0, offers IP20 protection, and is rated for use up to 5000 meters altitude. It meets CCC and CQC standards and has a service life exceeding 100,000 cycles.
The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude, thanks to optimized air gap and increased creepage distance. By use of Push-In terminals the thermostat is wired tool-free. The Push-In terminals provide constant pressure on the wires to prevent them from coming loose (e.g. during transport).
Thermostat (NC): Thermostat opens on temperature rise – for regulating heaters or for switching signal devices. Comes with red temperature dial.
Thermostat (NO): Thermostat closes on temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 11100.0-01 |
| Product Name | Mechanical Thermostat KTO 111 / KTS 111 |
| Thermostat Type | Mechanical |