STEGO Thermostat, No, 120Vac, -15 To 45Deg C; Operating Voltage Stego 01156.0-00

Description
THERMOSTAT, NO, 120VAC, -15 TO 45DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-15°C; Operating Temperature Max:45°C; Product Range:KTS 011 Series RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT, NO, 120VAC, -15 TO 45DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-15°C; Operating Temperature Max:45°C; Product Range:KTS 011 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat, No, 120Vac, -15 To 45Deg C; Operating Voltage Stego - 70M7765 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat, No, 120Vac, -15 To 45Deg C; Operating Voltage Stego
70M7765
Thermostat, No, 120Vac, -15 To 45Deg C; Operating Voltage Stego 70M7765
THERMOSTAT, NO, 120VAC, -15 TO 45DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-15°C; Operating Temperature Max:45°C; Product Range:KTS 011 Series RoHS Compliant: Yes

THERMOSTAT, NO, 120VAC, -15 TO 45DEG C; Operating Voltage:120VAC; Contact Current Max:15A; Operation Type:NO; Operating Temperature Min:-15°C; Operating Temperature Max:45°C; Product Range:KTS 011 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermostat - 49043390 - Radwell International
Willingboro, NJ, United States
Thermostat
49043390
Thermostat 49043390
THERMOSTAT, KTS 011, NORMALLY OPEN, -15 TO 45 DEG C SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, KTS 011, NORMALLY OPEN, -15 TO 45 DEG C SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermostat -  - Radwell International
Willingboro, NJ, United States
Thermostat
Thermostat
STEGO Controls & Indicators 01156.0-00

STEGO Controls & Indicators 01156.0-00

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Thermostats Thermostats Thermostats
Product Number 70M7765 49043390
Product Name Thermostat, No, 120Vac, -15 To 45Deg C; Operating Voltage Stego Thermostat Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat ET 011 - 01190.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 20 to 28 volts
View Details
2 suppliers
Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - B-1002N -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details