Isabellenhutte USA Three-phase regulator limiter-combi-thermostat Typ RAC

Description
Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching differential Approved to EN 60 730-1 / -2-9 Time factor of sensing element according to DIN EN 14597 Features of automatic action TR/TW: Type 1.B according to EN 60 730-1 / -2-9 Features of automatic action STB: Type 2.B.H.K.L according to EN 60 730-1 / -2-9 Degree of pollution: 2 Optional with test button to short-cut when checking STB cut-out point RoHS-conform
Request a Quote Datasheet
Description
Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching differential Approved to EN 60 730-1 / -2-9 Time factor of sensing element according to DIN EN 14597 Features of automatic action TR/TW: Type 1.B according to EN 60 730-1 / -2-9 Features of automatic action STB: Type 2.B.H.K.L according to EN 60 730-1 / -2-9 Degree of pollution: 2 Optional with test button to short-cut when checking STB cut-out point RoHS-conform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Swansea, MA, United States
Three-phase regulator limiter-combi-thermostat
Typ RAC
Three-phase regulator limiter-combi-thermostat Typ RAC
Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching differential Approved to EN 60 730-1 / -2-9 Time factor of sensing element according to DIN EN 14597 Features of automatic action TR/TW: Type 1.B according to EN 60 730-1 / -2-9 Features of automatic action STB: Type 2.B.H.K.L according to EN 60 730-1 / -2-9 Degree of pollution: 2 Optional with test button to short-cut when checking STB cut-out point RoHS-conform

Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching differential Approved to EN 60 730-1 / -2-9 Time factor of sensing element according to DIN EN 14597 Features of automatic action TR/TW: Type 1.B according to EN 60 730-1 / -2-9 Features of automatic action STB: Type 2.B.H.K.L according to EN 60 730-1 / -2-9 Degree of pollution: 2 Optional with test button to short-cut when checking STB cut-out point RoHS-conform

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermostats
Product Number Typ RAC
Product Name Three-phase regulator limiter-combi-thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details