SPIROL Precision Machined Aluminum Compression Limiters Series CL6000

Description
The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead free. These Limiters can be molded in or pressed into the assembly. The precision machined ID tolerance allows proper seating on the core pin when molding into the assembly. When pressed into the assembly, they are designed with a pilot that allows the part to stand freely in the hole prior to completing the installation. Once installed, the knurl provides retention within the hole. The CL6000 is rated for use up to ISO Class 10.9/Grade 8 bolts.
Request a Quote
Description
The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead free. These Limiters can be molded in or pressed into the assembly. The precision machined ID tolerance allows proper seating on the core pin when molding into the assembly. When pressed into the assembly, they are designed with a pilot that allows the part to stand freely in the hole prior to completing the installation. Once installed, the knurl provides retention within the hole. The CL6000 is rated for use up to ISO Class 10.9/Grade 8 bolts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series CL6000 is a precision machined aluminum compression limiter manufactured from 2024 aluminum, designed for press-in or molded-in applications. It features a knurled surface for retention in the assembly and a precision-machined inner diameter to ensure proper seating during molding. The part is rated for use with bolts up to ISO Class 10.9/Grade 8 and is lead-free, lightweight, and 40% stronger than brass. A pilot feature enables the limiter to stand freely in the hole prior to installation.

Datasheet Summary
Powered by GS/AI

The Series CL6000 is a precision machined aluminum compression limiter manufactured from 2024 aluminum, designed for press-in or molded-in applications. It features a knurled surface for retention in the assembly and a precision-machined inner diameter to ensure proper seating during molding. The part is rated for use with bolts up to ISO Class 10.9/Grade 8 and is lead-free, lightweight, and 40% stronger than brass. A pilot feature enables the limiter to stand freely in the hole prior to installation.

Suppliers

Company
Product
Description
Supplier Links
Precision Machined Aluminum Compression Limiters - Series CL6000 - SPIROL
Danielson, CT, USA
Precision Machined Aluminum Compression Limiters
Series CL6000
Precision Machined Aluminum Compression Limiters Series CL6000
The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead free. These Limiters can be molded in or pressed into the assembly. The precision machined ID tolerance allows proper seating on the core pin when molding into the assembly. When pressed into the assembly, they are designed with a pilot that allows the part to stand freely in the hole prior to completing the installation. Once installed, the knurl provides retention within the hole. The CL6000 is rated for use up to ISO Class 10.9/Grade 8 bolts.

The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead free. These Limiters can be molded in or pressed into the assembly. The precision machined ID tolerance allows proper seating on the core pin when molding into the assembly. When pressed into the assembly, they are designed with a pilot that allows the part to stand freely in the hole prior to completing the installation. Once installed, the knurl provides retention within the hole. The CL6000 is rated for use up to ISO Class 10.9/Grade 8 bolts.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Compression Limiters
Product Number Series CL6000
Product Name Precision Machined Aluminum Compression Limiters
Insertion Type Over-molded; Press-in
Unlock Full Specs
to access all available technical data

Similar Products

Molded-In Compression Limiters - Series CL500 - Inch - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.31 to 1.00 inch (7.92 to 25.4 mm)
View Details
General Purpose Aluminum Compression Limiter - Series CL620 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Aluminum
Length 0.12 to 0.31 inch (3 to 8 mm)
View Details
Molded-In Oval Molded-in Compression Limiters - Series CL460 - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.24 to 0.59 inch (6 to 15 mm)
View Details
Precision Machined Brass Compression Limiters - Series CL8000 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Brass
Length 0.12 to 0.31 inch (3 to 8 mm)
View Details