The Series CL8000 precision machined brass compression limiter is manufactured from 360 brass and designed for molded-in or pressed-in applications. It accommodates ISO Class 10.9/Grade 8 bolts and features a thicker wall than aluminum counterparts to compensate for brass's lower yield strength, providing increased bearing surface for the mating component. Its use is preferred in applications requiring a nobler material on the galvanic series to avoid galvanic corrosion with aluminum assemblies.
The Series CL8000 is machined from 360 brass. Similar to the CL6000, the CL8000 can be molded in or pressed into an assembly. The applications for SPIROL's brass and aluminum Compression Limiters are very similar, however to accommodate the same class/grade bolt, the brass Limiters have a larger wall thickness due to the material's lower yield strength. While this increases the size and weight of the Limiter as compared to the CL6000, the thicker wall does provide more bearing surface for the mating component. The most common reason a designer may choose the CL8000 is for those applications that require a shift away from aluminum on the galvanic series chart to make the Limiter more noble. The CL8000 is rated for use up to ISO Class 10.9/Grade 8 bolts.
| SPIROL | |
|---|---|
| Product Category | Compression Limiters |
| Product Number | Series CL8000 |
| Product Name | Precision Machined Brass Compression Limiters |
| Insertion Type | Over-molded; Press-in |