SPIROL Molded-In Oval Molded-in Compression Limiters Series CL460

Description
The CL460 Series is similar to the oval Series CL400, but produced with a butted-seam so as to prevent plastic from entering the inner diameter during the molding process, and a radial groove to ensure positive retention within the hole. This series also accommodates 2.25mm extra clearance on one axis. The CL460 is rated for use up to ISO Class 8.8 bolts.
Request a Quote
Description
The CL460 Series is similar to the oval Series CL400, but produced with a butted-seam so as to prevent plastic from entering the inner diameter during the molding process, and a radial groove to ensure positive retention within the hole. This series also accommodates 2.25mm extra clearance on one axis. The CL460 is rated for use up to ISO Class 8.8 bolts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series CL460 Compression Limiter is a molded-in oval design made from high carbon steel with a butted seam to prevent plastic intrusion during molding and a radial groove for positive retention. It provides 2.25 mm extra clearance on one axis to accommodate centerline and stack-up tolerances. It is zinc plated with trivalent passivation and an organic sealant for corrosion resistance and is rated for use up to ISO Class 8.8 bolts. Dimensions include a minimum inner diameter of 6.8 mm for M6 bolts and 8.8 mm for M8 bolts, wall thicknesses of 1.10 mm and 1.50 mm respectively, and maximum outer diameters of 11.65 mm (major) and 9.40 mm (minor) for M6, and 14.50 mm (major) and 12.25 mm (minor) for M8. Length tolerance is 0.20 mm for M8 and 0.15 mm for M6. All dimensions apply prior to plating.

Datasheet Summary
Powered by GS/AI

The Series CL460 Compression Limiter is a molded-in oval design made from high carbon steel with a butted seam to prevent plastic intrusion during molding and a radial groove for positive retention. It provides 2.25 mm extra clearance on one axis to accommodate centerline and stack-up tolerances. It is zinc plated with trivalent passivation and an organic sealant for corrosion resistance and is rated for use up to ISO Class 8.8 bolts. Dimensions include a minimum inner diameter of 6.8 mm for M6 bolts and 8.8 mm for M8 bolts, wall thicknesses of 1.10 mm and 1.50 mm respectively, and maximum outer diameters of 11.65 mm (major) and 9.40 mm (minor) for M6, and 14.50 mm (major) and 12.25 mm (minor) for M8. Length tolerance is 0.20 mm for M8 and 0.15 mm for M6. All dimensions apply prior to plating.

Suppliers

Company
Product
Description
Supplier Links
Molded-In Oval Molded-in Compression Limiters - Series CL460 - SPIROL
Danielson, CT, USA
Molded-In Oval Molded-in Compression Limiters
Series CL460
Molded-In Oval Molded-in Compression Limiters Series CL460
The CL460 Series is similar to the oval Series CL400, but produced with a butted-seam so as to prevent plastic from entering the inner diameter during the molding process, and a radial groove to ensure positive retention within the hole. This series also accommodates 2.25mm extra clearance on one axis. The CL460 is rated for use up to ISO Class 8.8 bolts.

The CL460 Series is similar to the oval Series CL400, but produced with a butted-seam so as to prevent plastic from entering the inner diameter during the molding process, and a radial groove to ensure positive retention within the hole. This series also accommodates 2.25mm extra clearance on one axis. The CL460 is rated for use up to ISO Class 8.8 bolts.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Compression Limiters
Product Number Series CL460
Product Name Molded-In Oval Molded-in Compression Limiters
Insertion Type Over-molded
Unlock Full Specs
to access all available technical data

Similar Products

Molded-In Compression Limiters - Series CL500 - Inch - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.31 to 1.00 inch (7.92 to 25.4 mm)
View Details
General Purpose Aluminum Compression Limiter - Series CL620 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Aluminum
Length 0.12 to 0.31 inch (3 to 8 mm)
View Details
Split Seam – Oval Compression Limiters - Series CL400 - SPIROL
Specs
Insertion Type Press-in
Material Steel
Length 0.31 to 0.79 inch (8 to 20 mm)
View Details
Molded-In Compression Limiters - Series CL500 - SPIROL
Specs
Insertion Type Over-molded
Material Steel
View Details