SPIROL General Purpose Aluminum Compression Limiter Series CL620

Description
The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. For applications that are highly automated with stringent tolerance requirements, or if a headed configuration is required, consider the standard CL6000/CL6100 lines.
Request a Quote Datasheet
Description
The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. For applications that are highly automated with stringent tolerance requirements, or if a headed configuration is required, consider the standard CL6000/CL6100 lines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Aluminum Compression Limiter - Series CL620 - SPIROL
Danielson, CT, USA
General Purpose Aluminum Compression Limiter
Series CL620
General Purpose Aluminum Compression Limiter Series CL620
The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. For applications that are highly automated with stringent tolerance requirements, or if a headed configuration is required, consider the standard CL6000/CL6100 lines.

The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. For applications that are highly automated with stringent tolerance requirements, or if a headed configuration is required, consider the standard CL6000/CL6100 lines.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Compression Limiters
Product Number Series CL620
Product Name General Purpose Aluminum Compression Limiter
Insertion Type Over-molded; Press-in
Unlock Full Specs
to access all available technical data

Similar Products

Headed Precision Machined Aluminum Compression Limiters - Series CL6100 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Aluminum
Preference Flanged - Headed
View Details
Molded-In Oval Molded-in Compression Limiters - Series CL460 - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.24 to 0.59 inch (6 to 15 mm)
View Details
Precision Machined Brass Compression Limiters - Series CL8000 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Brass
Length 0.12 to 0.31 inch (3 to 8 mm)
View Details
Split Seam – Oval Compression Limiters - Series CL400 - SPIROL
Specs
Insertion Type Press-in
Material Steel
Length 0.31 to 0.79 inch (8 to 20 mm)
View Details