SPIROL Molded-In Compression Limiters Series CL500

Description
The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.
Request a Quote Datasheet
Description
The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded-In Compression Limiters - Series CL500 - SPIROL
Danielson, CT, USA
Molded-In Compression Limiters
Series CL500
Molded-In Compression Limiters Series CL500
The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.

The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is rated for use up to ISO Class 8.8/Grade 5 bolts.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Compression Limiters
Product Number Series CL500
Product Name Molded-In Compression Limiters
Insertion Type Over-molded
Unlock Full Specs
to access all available technical data

Similar Products

Molded-In Compression Limiters - Series CL500 - Metric - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.39 to 0.98 inch (10 to 25 mm)
View Details
Molded-In Compression Limiters - Series CL500 - Inch - SPIROL
Specs
Insertion Type Over-molded
Material Steel
Length 0.31 to 1.00 inch (7.92 to 25.4 mm)
View Details
Precision Machined Aluminum Compression Limiters - Series CL6000 - SPIROL
Specs
Insertion Type Over-molded; Press-in
Material Aluminum
Length 0.12 to 0.31 inch (3 to 8 mm)
View Details
Split Seam – Compression Limiters - Series CL220 - SPIROL
Specs
Insertion Type Press-in
Material Steel
Length 0.24 to 1.18 inch (6 to 30 mm)
View Details