The Series CL200 Split Seam - Slim Profile Compression Limiter is a high carbon steel component designed for post-mold installation in plastic assemblies to protect against compressive loads from bolt tightening. It provides a minimum clearance of 0.5 mm around the bolt after installation and is rated for use up to ISO Class 8.8 bolts. The limiter has a reduced overall profile compared to other series, with wall thicknesses of 0.85 mm, 1.10 mm, or 1.50 mm for M4, M6, and M8 nominal bolt sizes respectively. It is zinc plated with trivalent passivation and an organic sealant for corrosion resistance. Standard lengths and sizes are available, with special dimensions obtainable upon request.
Similar to the Series CL220, the CL200 Slim Profile Compression Limiter has a smaller inner diameter (ID) after insertion and a reduced overall profile with less clearance around the bolt. Once installed, the CL200 provides a minimum clearance of 0.5mm as compared to the larger minimum clearance of 1mm provided by the CL220. The CL200 is rated for use up to ISO Class 8.8 bolts.
| SPIROL | |
|---|---|
| Product Category | Compression Limiters |
| Product Number | Series CL200 |
| Product Name | Split Seam – Slim Profile Compression Limiters |
| Insertion Type | Press-in |