The Series CL400 is an oval split-seam compression limiter made from high carbon steel, designed to provide 2.25 mm extra clearance on one axis for improved tolerancing. It is formed with spring tension to ensure positive retention and provides a minimum 1 mm bolt clearance for misalignment compensation. Rated for ISO Class 8.8 bolts, it is zinc plated with trivalent passivation and an organic sealant, offering 144 hours to white corrosion and 384 hours to red corrosion per ASTM B117. Dimensions for M6 include a minor outer diameter of 9.40-9.60 mm, major outer diameter of 11.45-11.70 mm, wall thickness of 1.10 mm, and length tolerance of 0.15 mm. For M8, minor outer diameter is 12.25-12.50 mm, major outer diameter is 14.30-14.60 mm, wall thickness is 1.50 mm, and length tolerance is 0.20 mm. Installation is performed by pressing or with SPIROL equipment.
Produced from high carbon steel, the oval Series CL400 accommodates up to 2.25mm extra clearance on one axis, providing additional flexibility over round Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed, and it is spring tension that provides positive retention in the hole. The roll-forming manufacturing method yields substantial cost savings over machined products with similar features and characteristics. The CL400 is rated for use up to ISO Class 8.8 bolts.
| SPIROL | |
|---|---|
| Product Category | Compression Limiters |
| Product Number | Series CL400 |
| Product Name | Split Seam – Oval Compression Limiters |
| Insertion Type | Press-in |