The Series CL350 Compression Limiter is a split seam, heavy wall component made from high carbon steel with a trivalent zinc-plated finish, designed to provide increased bearing surface for soft mating materials and generous bolt clearance to aid positional alignment in multi-fastener assemblies. It is rated for use with bolts up to ISO Class 10.9. For nominal bolt sizes M6 and M8, the installed inner diameter is 6.8 mm and 8.8 mm respectively, with wall thicknesses of 1.50 mm and 2.00 mm, outer diameters of 10.08/10.28 mm and 13.25/13.52 mm, and length tolerances of 0.15 mm and 0.20 mm. It is installed by pressing and is compatible with SPIROL installation equipment.
The CL350 was designed with a thicker wall for increased bearing surface when clamped against soft mating materials. Generous bolt clearance also aids in positional alignment when multiple Compression Limiters are used in an assembly. The CL350 is rated for use up to ISO Class 10.9 bolts.
| SPIROL | |
|---|---|
| Product Category | Compression Limiters |
| Product Number | Series CL350 |
| Product Name | Split Seam – Heavy Wall Compression Limiters |
| Insertion Type | Press-in |