The Series CL220 Compression Limiter is a split-seam component made from high carbon steel for post-mold installation, providing self-retention through spring force. It offers a minimum clearance of 1 mm around the bolt diameter to accommodate misalignment and is coated with ArmorGalv®, a zinc alloy thermal diffusion coating with two sealers, delivering a minimum of 1000 hours of salt spray corrosion resistance to red rust. It is rated for use with bolts up to ISO Class 8.8 and features full coating coverage on the inner diameter. The series supports a wide range of standard diameters and lengths, with dimensional data specified for nominal bolt sizes from M4 to M12.
The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly. The flexible diameter accommodates wide hole tolerances, and the gap is designed such that the parts will not interlock in the free state. Once installed, the CL220 provides a minimum clearance of 1mm around the bolt diameter to compensate for misalignment. The CL220 is the only standard Compression Limiter finished with a protective coating of ArmorGalv®, a zinc alloy thermal diffusion coating complimented with two sealers that provides 1000+ hours of salt spray protection for highly corrosive applications such as automotive, marine, mining and industrial manufacturing. Additional benefits of ArmorGalv® include no insignificant surfaces as the entire inner diameter (ID) of the Limiter receives full coating and protection. The CL220 is rated for use up to ISO Class 8.8 bolts. The CL220 offers the widest range of standard diameter and length combinations to accommodate a variety of application requirements.
| SPIROL | |
|---|---|
| Product Category | Compression Limiters |
| Product Number | Series CL220 |
| Product Name | Split Seam – Compression Limiters |
| Insertion Type | Press-in |