The Model PMH Heavy Duty Manual Pin Inserter is a manually operated tool designed for low to moderate production volumes, enabling precise pin insertion with forces up to 6.7 kN (1500 lbs). It accommodates pin diameters from 0.8 mm to 10 mm and features a fixed throat dimension of 120 mm and a stroke range of 76 mm to 177 mm. The unit uses a cast iron frame and interchangeable pin-driving chucks (CXA, CXD) for quick changeovers. Vertical adjustment is achieved via spacer blocks, and the base plate is pre-drilled for precise fixture alignment. Optional features include a torque-controlled handle and a resettable counter.
This exceptionally versatile tool is ideally suited for low to moderate levels of production: from a single unit for prototype assembly, to multiple units on an assembly line. The Model PMH easily accommodates quick change-overs. The fixture is simply replaced at the base of the machine, and the pin diameter is easily changed by switching the pin driving chuck. The precisely machined rack and casting results in smooth operation, precise positioning, repeatability, and durability.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model PMH |
| Product Name | Heavy Duty Manual Pin Inserter |
| Operation | Insertion or Press Fitting |