Ludeca, Inc. Induction Bearing Heaters EDDYTHERM PORTABLE

Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 22 lbs. in weight, including magnetic temperature probe and carrying case. Electric current: 115V, single phase
Description
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 22 lbs. in weight, including magnetic temperature probe and carrying case. Electric current: 115V, single phase

Suppliers

Company
Product
Description
Supplier Links
Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Doral, FL, USA
Induction Bearing Heaters
EDDYTHERM PORTABLE
Induction Bearing Heaters EDDYTHERM PORTABLE
EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizin g cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick. Induction Bearing Heater package, suitable for bearings up to 22 lbs. in weight, including magnetic temperature probe and carrying case. Electric current: 115V, single phase

EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits holding temperature at pre-set level for an indefinite time. Automatically demagnetizes workpieces after heating. Light and buzzer signal termination of heating/demagnetizing cycle. Three industrial Bearing Heaters models available. Shrink-fitting bearings, sleeves, sprockets, couplings, impellers, crane wheels and gears, etc., of up to 660 lbs. is made easy, clean and quick.

Induction Bearing Heater package, suitable for bearings up to 22 lbs. in weight, including magnetic temperature probe and carrying case. Electric current: 115V, single phase

Supplier's Site

Technical Specifications

  Ludeca, Inc.
Product Category Bearing Heaters
Product Number EDDYTHERM PORTABLE
Product Name Induction Bearing Heaters
Type Hot Plate
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater - TB-300170T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 2.36 inch (60 mm)
View Details
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details