CMS North America, Inc. Linear M80 1D 6A

Description
It is a machining center suitable for the polishing of semi-finished or solid marble or similar products.
Description
It is a machining center suitable for the polishing of semi-finished or solid marble or similar products.

Suppliers

Company
Product
Description
Supplier Links
 - Linear M80 1D 6A - CMS North America, Inc.
Caledonia, MI, USA
Linear M80 1D 6A
Linear M80 1D 6A
It is a machining center suitable for the polishing of semi-finished or solid marble or similar products.

It is a machining center suitable for the polishing of semi-finished or solid marble or similar products.

Technical Specifications

  CMS North America, Inc.
Product Category Grinders and Grinding Machines
Product Number Linear M80 1D 6A
Type Grinder; Polisher-Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Building & Construction; MRO / Resurfacing; Marble Polishing
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2768337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2980 rpm
View Details
Grinders - 8872759 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Die grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details