EXAKT Technologies, Inc. Grinding System EXAKT 400 CS

Description
Surface grinder maintains plane parallel grinding. Features EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the system uses abrasive papers and films to prepare the required surface. This grinder is perfect for processing difficult materials and hard/soft combinations. Optional Equipment The AW110 Control allows the user to set the machine to grind to predetermined levels then automatically shut off. Technical Specifications EXAKT 400 CS Samples Minimum thickness µm 5 – 10L Slides 25 x 76,50 x 100 Grinding Disk Dimensions (mm) 300 diameter Revolutions (min-1) 10-200 Options Diamond layer (D46) Grinding Media Grinding paper / films Dimensions (mm) ø270 – 300 Grinding Adjustment Mechanical digital micrometer with pre-set value Options Electronic Measuring & Control System ( AW110) Weight (kg) 90 Dimensions Width (mm) 800 Depth (mm) 800 Height (mm) 600
Description
Surface grinder maintains plane parallel grinding. Features EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the system uses abrasive papers and films to prepare the required surface. This grinder is perfect for processing difficult materials and hard/soft combinations. Optional Equipment The AW110 Control allows the user to set the machine to grind to predetermined levels then automatically shut off. Technical Specifications EXAKT 400 CS Samples Minimum thickness µm 5 – 10L Slides 25 x 76,50 x 100 Grinding Disk Dimensions (mm) 300 diameter Revolutions (min-1) 10-200 Options Diamond layer (D46) Grinding Media Grinding paper / films Dimensions (mm) ø270 – 300 Grinding Adjustment Mechanical digital micrometer with pre-set value Options Electronic Measuring & Control System ( AW110) Weight (kg) 90 Dimensions Width (mm) 800 Depth (mm) 800 Height (mm) 600

Suppliers

Company
Product
Description
Supplier Links
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
Oklahoma City, OK, USA
Grinding System
EXAKT 400 CS
Grinding System EXAKT 400 CS
Surface grinder maintains plane parallel grinding. Features EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the system uses abrasive papers and films to prepare the required surface. This grinder is perfect for processing difficult materials and hard/soft combinations. Optional Equipment The AW110 Control allows the user to set the machine to grind to predetermined levels then automatically shut off. Technical Specifications EXAKT 400 CS Samples Minimum thickness µm 5 – 10L Slides 25 x 76,50 x 100 Grinding Disk Dimensions (mm) 300 diameter Revolutions (min-1) 10-200 Options Diamond layer (D46) Grinding Media Grinding paper / films Dimensions (mm) ø270 – 300 Grinding Adjustment Mechanical digital micrometer with pre-set value Options Electronic Measuring & Control System ( AW110) Weight (kg) 90 Dimensions Width (mm) 800 Depth (mm) 800 Height (mm) 600

Surface grinder maintains plane parallel grinding.

Features

EXAKT has perfected a surface grinder that maintains plane parallel grinding with a user determined shutoff capability. Sample thicknesses in the range of 20 µm can be achieved easily. Accurate to within ± 1.5 microns, the system uses abrasive papers and films to prepare the required surface.

This grinder is perfect for processing difficult materials and hard/soft combinations.

Optional Equipment

The AW110 Control allows the user to set the machine to grind to predetermined levels then automatically shut off.

Technical Specifications

EXAKT 400 CS Samples

Minimum thickness µm5 – 10L
Slides25 x 76,50 x 100

Grinding Disk

Dimensions (mm)300 diameter
Revolutions (min-1)10-200
OptionsDiamond layer (D46)
Grinding MediaGrinding paper / films
Dimensions (mm)ø270 – 300
Grinding AdjustmentMechanical digital micrometer
with pre-set value
OptionsElectronic Measuring & Control System ( AW110)
Weight (kg)90

Dimensions

Width (mm)800
Depth (mm)800
Height (mm)600
Supplier's Site

Technical Specifications

  EXAKT Technologies, Inc.
Product Category Grinders and Grinding Machines
Product Number EXAKT 400 CS
Product Name Grinding System
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
Unlock Full Specs
to access all available technical data

Similar Products

Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details