RS Components, Ltd. Bench Grinders 2768337

Description
SIP 8" Buffer Polisher
Request a Quote
Description
SIP 8" Buffer Polisher
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Grinders - 2768337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Grinders
2768337
Bench Grinders 2768337
SIP 8" Buffer Polisher

SIP 8" Buffer Polisher

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinders and Grinding Machines
Product Number 2768337
Product Name Bench Grinders
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details