CMS North America, Inc. Datasheets for Grinders and Grinding Machines

Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more

Product Name Notes
A numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.
CNC Work Center with 4 interpoled axis and automatic tool change dedicated to engraving works.
Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels...
G-Rex is a numerically-controll ed machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility.
It is a machining center suitable for the polishing of granite semi-finished products and tops.
It is a machining center suitable for the polishing of semi-finished or solid marble or similar products.
Machine for the contemporary execution of 4 45° radii or chamfers.
Maxima uses a solid base which is mechanically sturdy and durable keeping up with CMS best tradition. The mobilebridge structure offers maximum accessibility to the work area even with large-sized...
Multifunctional NC Work Center with 5 interpoled axis, plus 2 correction axis, and automatic tool change for milling, edging, engraving and bevelling.
Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change for milling, edging, engraving and bevelling.
Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change, for milling, edging, engraving and bevelling.
Numeric control working centre with 3 interpoled axes (X Y Z) and a spindle, with automatic tool change for flat-edged grinding. All grinders can be equipped with automatic load and...
Series of vertical drilling/milling machines that can easily and quickly execute complex drilling and milling cycles on every single glass sheet.
Standard and special bilateral grinders, complete with a round-edged single-belt for grinding stripes from 35 mm in width. All grinders may be complete with automatic load and unload systems and...
The machine is used for arrising, roundand flat-edged grinding with threads, square, rectangular or trapezoidal glass sheets as well as for machining the four sides of the sheet at the...
The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle.
Vertical drilling machines characterised by a high productivity level and proposed in several versions: from 1 to 2 stations, from 1 to 6 pairs of drilling spindles. Every single version...