SBG Systems SAS Miniature MEMS Attitude and Heading Reference System (AHRS) Ellipse-A AHRS

Description
Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three accelerometers. Running an extended Kalman filter (EKF), the Ellipse-A provides accurate orientation data in both static and dynamic conditions. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 1° Heading (Internal Magnetometers) 5 cm Real-time Heave, adjusted to the wave period Key features: Very Low Noise Gyroscopes IP 68 Enclosure 200 Hz Output Rate RS-232, RS-422, and CAN Interfaces Binary, NMEA, ASCII, and TSS Protocols Highly Rugged to Vibrations and Magnetic Disturbances Vibrations: Internal FIR filters coupled with Coning & Sculling integrals to provide efficient vibration rejection. Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor). Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a magnetic calibration tool is embedded in the inertial sensor. It allows quick in-field soft and hard magnetic disturbances compensation. Applications Marine Ellipse-A is the smallest inertial sensor of its class to provide heave data. Mounted on a buoy or a vessel, it adjusts automatically to the wave period for more accurate measurements. It is also perfectly suited to subsea applications to compensate single beam sonar or to orientate Remotely Operated Vehicles (ROV). Land Ellipse-A is a powerful and cost-effective solution to measure the orientation of cameras, antennas, or scientific equipment embedded on a car, a truck, or a UGVs, etc. It provides accurate time-stamped data for precise synchronization. Aerospace Ellipse-A is a cost-effective AHRS which provides outstanding performance. With its robust IP68 enclosure, its high output rate, and its extended dynamic temperature calibration (-40° to 85°C), it operates perfectly in aerospace applications, especially for on-board equipment orientation or stabilization. OEM Version This lighter version of the Ellipse-A will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet
Description
Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three accelerometers. Running an extended Kalman filter (EKF), the Ellipse-A provides accurate orientation data in both static and dynamic conditions. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 1° Heading (Internal Magnetometers) 5 cm Real-time Heave, adjusted to the wave period Key features: Very Low Noise Gyroscopes IP 68 Enclosure 200 Hz Output Rate RS-232, RS-422, and CAN Interfaces Binary, NMEA, ASCII, and TSS Protocols Highly Rugged to Vibrations and Magnetic Disturbances Vibrations: Internal FIR filters coupled with Coning & Sculling integrals to provide efficient vibration rejection. Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor). Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a magnetic calibration tool is embedded in the inertial sensor. It allows quick in-field soft and hard magnetic disturbances compensation. Applications Marine Ellipse-A is the smallest inertial sensor of its class to provide heave data. Mounted on a buoy or a vessel, it adjusts automatically to the wave period for more accurate measurements. It is also perfectly suited to subsea applications to compensate single beam sonar or to orientate Remotely Operated Vehicles (ROV). Land Ellipse-A is a powerful and cost-effective solution to measure the orientation of cameras, antennas, or scientific equipment embedded on a car, a truck, or a UGVs, etc. It provides accurate time-stamped data for precise synchronization. Aerospace Ellipse-A is a cost-effective AHRS which provides outstanding performance. With its robust IP68 enclosure, its high output rate, and its extended dynamic temperature calibration (-40° to 85°C), it operates perfectly in aerospace applications, especially for on-board equipment orientation or stabilization. OEM Version This lighter version of the Ellipse-A will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature MEMS Attitude and Heading Reference System (AHRS) - Ellipse-A AHRS - SBG Systems SAS
Huntington Beach, CA, USA
Miniature MEMS Attitude and Heading Reference System (AHRS)
Ellipse-A AHRS
Miniature MEMS Attitude and Heading Reference System (AHRS) Ellipse-A AHRS
Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three accelerometers. Running an extended Kalman filter (EKF), the Ellipse-A provides accurate orientation data in both static and dynamic conditions. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 1° Heading (Internal Magnetometers) 5 cm Real-time Heave, adjusted to the wave period Key features: Very Low Noise Gyroscopes IP 68 Enclosure 200 Hz Output Rate RS-232, RS-422, and CAN Interfaces Binary, NMEA, ASCII, and TSS Protocols Highly Rugged to Vibrations and Magnetic Disturbances Vibrations: Internal FIR filters coupled with Coning & Sculling integrals to provide efficient vibration rejection. Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor). Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a magnetic calibration tool is embedded in the inertial sensor. It allows quick in-field soft and hard magnetic disturbances compensation. Applications Marine Ellipse-A is the smallest inertial sensor of its class to provide heave data. Mounted on a buoy or a vessel, it adjusts automatically to the wave period for more accurate measurements. It is also perfectly suited to subsea applications to compensate single beam sonar or to orientate Remotely Operated Vehicles (ROV). Land Ellipse-A is a powerful and cost-effective solution to measure the orientation of cameras, antennas, or scientific equipment embedded on a car, a truck, or a UGVs, etc. It provides accurate time-stamped data for precise synchronization. Aerospace Ellipse-A is a cost-effective AHRS which provides outstanding performance. With its robust IP68 enclosure, its high output rate, and its extended dynamic temperature calibration (-40° to 85°C), it operates perfectly in aerospace applications, especially for on-board equipment orientation or stabilization. OEM Version This lighter version of the Ellipse-A will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package. This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules. Development Kit SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data.

This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three accelerometers. Running an extended Kalman filter (EKF), the Ellipse-A provides accurate orientation data in both static and dynamic conditions.

High Accuracy for Such a Small Sensor:

  • 0.1° Roll and Pitch over 360°
  • 1° Heading (Internal Magnetometers)
  • 5 cm Real-time Heave, adjusted to the wave period

Key features:

  • Very Low Noise Gyroscopes
  • IP 68 Enclosure
  • 200 Hz Output Rate
  • RS-232, RS-422, and CAN Interfaces
  • Binary, NMEA, ASCII, and TSS Protocols

Highly Rugged to Vibrations and Magnetic Disturbances

  • Vibrations: Internal FIR filters coupled with Coning & Sculling integrals to provide efficient vibration rejection.
  • Calibration: Intensively tested and calibrated from -40 to 85°C for consistent data in all conditions (the Calibration Report is shipped with the sensor).
  • Iron Disturbances: Ellipse sensors are highly rugged to magnetic disturbances. To go even further, a magnetic calibration tool is embedded in the inertial sensor. It allows quick in-field soft and hard magnetic disturbances compensation.

Applications

Marine

Ellipse-A is the smallest inertial sensor of its class to provide heave data. Mounted on a buoy or a vessel, it adjusts automatically to the wave period for more accurate measurements. It is also perfectly suited to subsea applications to compensate single beam sonar or to orientate Remotely Operated Vehicles (ROV).

Land

Ellipse-A is a powerful and cost-effective solution to measure the orientation of cameras, antennas, or scientific equipment embedded on a car, a truck, or a UGVs, etc. It provides accurate time-stamped data for precise synchronization.

Aerospace

Ellipse-A is a cost-effective AHRS which provides outstanding performance. With its robust IP68 enclosure, its high output rate, and its extended dynamic temperature calibration (-40° to 85°C), it operates perfectly in aerospace applications, especially for on-board equipment orientation or stabilization.

OEM Version

This lighter version of the Ellipse-A will benefit to designers who are searching for high performance in a light-weight (12 grams) and compact package.

This OEM version is more robust and easier to integrate than traditional PCB boards OEM modules.

Development Kit

SBG Systems has designed a powerful and easy-to-use Development Kit. In just a few seconds, you start evaluating and configuring your inertial sensor and integrate it in your system.

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Ellipse-A AHRS
Product Name Miniature MEMS Attitude and Heading Reference System (AHRS)
Output Options Serial / Digital; Network / Fieldbus Output
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 450 to 1000 deg/sec
Bandwidth 250 Hz
Unlock Full Specs
to access all available technical data