Inertial Labs, Inc. Weapon Orientation Module WOM

Description
The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It houses propriety calibration techniques for soft- and hard-iron interference that are specific to the different weapon classes on which it can be used. Calibrations are able to be performed quickly and easily by minimally trained individuals without requiring any precise movements. In operation WOM has embedded intelligence that allows it to assess each operational situation and determine the best means of providing accurate orientation output. When operating in a poor magnetic environment, WOM identifies this and adjusts its algorithms accordingly to maintain accuracy even in the presence of long term magnetic disturbances. When in a static position, WOM identifies this and adjusts its operation to both maintain accuracy and minimize power consumption at the same time. Additionally, WOM has weapon specific algorithms that tweak its method of operation specific to the weapon on which it is mounted. WOM has been tested on mounted to and tested on each of its supported weapons. Supported Weapons Machine Guns: M16, M4, M240, and M249 Grenade Launchers: M203 and M320 (40mm) Mortar Systems: M224, M252, and M120 (60, 81, and 120mm) Towed Artillery: M119 (105mm Howitzer) Key Features and Functionality Weapon specific magnetic calibration techniques Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Automated power saving Embedded weapon fire indicator Compact design Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements
Description
The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It houses propriety calibration techniques for soft- and hard-iron interference that are specific to the different weapon classes on which it can be used. Calibrations are able to be performed quickly and easily by minimally trained individuals without requiring any precise movements. In operation WOM has embedded intelligence that allows it to assess each operational situation and determine the best means of providing accurate orientation output. When operating in a poor magnetic environment, WOM identifies this and adjusts its algorithms accordingly to maintain accuracy even in the presence of long term magnetic disturbances. When in a static position, WOM identifies this and adjusts its operation to both maintain accuracy and minimize power consumption at the same time. Additionally, WOM has weapon specific algorithms that tweak its method of operation specific to the weapon on which it is mounted. WOM has been tested on mounted to and tested on each of its supported weapons. Supported Weapons Machine Guns: M16, M4, M240, and M249 Grenade Launchers: M203 and M320 (40mm) Mortar Systems: M224, M252, and M120 (60, 81, and 120mm) Towed Artillery: M119 (105mm Howitzer) Key Features and Functionality Weapon specific magnetic calibration techniques Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Automated power saving Embedded weapon fire indicator Compact design Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements

Suppliers

Company
Product
Description
Supplier Links
Weapon Orientation Module - WOM - Inertial Labs, Inc.
Paeonian Springs, VA, United States
Weapon Orientation Module
WOM
Weapon Orientation Module WOM
The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It houses propriety calibration techniques for soft- and hard-iron interference that are specific to the different weapon classes on which it can be used. Calibrations are able to be performed quickly and easily by minimally trained individuals without requiring any precise movements. In operation WOM has embedded intelligence that allows it to assess each operational situation and determine the best means of providing accurate orientation output. When operating in a poor magnetic environment, WOM identifies this and adjusts its algorithms accordingly to maintain accuracy even in the presence of long term magnetic disturbances. When in a static position, WOM identifies this and adjusts its operation to both maintain accuracy and minimize power consumption at the same time. Additionally, WOM has weapon specific algorithms that tweak its method of operation specific to the weapon on which it is mounted. WOM has been tested on mounted to and tested on each of its supported weapons. Supported Weapons Machine Guns: M16, M4, M240, and M249 Grenade Launchers: M203 and M320 (40mm) Mortar Systems: M224, M252, and M120 (60, 81, and 120mm) Towed Artillery: M119 (105mm Howitzer) Key Features and Functionality Weapon specific magnetic calibration techniques Dynamic magnetic disturbance compensation Extendable sensor fusion algorithms for added inputs Automated power saving Embedded weapon fire indicator Compact design Real-time, zero latency 3DOF orientation tracking Compensated raw data for acceleration, rate of turn, and magnetic field Up to 100Hz data update rate Full temperature calibration of all sensing elements

The WOM weapon orientation module provides a level of performance previously unseen in the world of miniature 3DOF orientation systems. WOM employs the use of three axes each of gyroscopes, accelerometers, and magnetometers to track both slow and fast movements of weapons in real-time. It houses propriety calibration techniques for soft- and hard-iron interference that are specific to the different weapon classes on which it can be used. Calibrations are able to be performed quickly and easily by minimally trained individuals without requiring any precise movements.

In operation WOM has embedded intelligence that allows it to assess each operational situation and determine the best means of providing accurate orientation output. When operating in a poor magnetic environment, WOM identifies this and adjusts its algorithms accordingly to maintain accuracy even in the presence of long term magnetic disturbances. When in a static position, WOM identifies this and adjusts its operation to both maintain accuracy and minimize power consumption at the same time.

Additionally, WOM has weapon specific algorithms that tweak its method of operation specific to the weapon on which it is mounted. WOM has been tested on mounted to and tested on each of its supported weapons.

Supported Weapons

  • Machine Guns: M16, M4, M240, and M249
  • Grenade Launchers: M203 and M320 (40mm)
  • Mortar Systems: M224, M252, and M120 (60, 81, and 120mm)
  • Towed Artillery: M119 (105mm Howitzer)

Key Features and Functionality

  • Weapon specific magnetic calibration techniques
  • Dynamic magnetic disturbance compensation
  • Extendable sensor fusion algorithms for added inputs
  • Automated power saving
  • Embedded weapon fire indicator
  • Compact design
  • Real-time, zero latency 3DOF orientation tracking
  • Compensated raw data for acceleration, rate of turn, and magnetic field
  • Up to 100Hz data update rate
  • Full temperature calibration of all sensing elements
Supplier's Site

Technical Specifications

  Inertial Labs, Inc.
Product Category Inertial Navigation Systems
Product Number WOM
Product Name Weapon Orientation Module
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Space FOG Inertial Measurement Units - ASTRIX 1000 - Exail
Specs
Angular / Rotary Axes Triaxial
Angular Rate Technology Optical
Linear Acceleration Technology Fiber Optic
View Details
Sub-Miniature Orientation Sensor - OS3D. OEM Version - Inertial Labs, Inc.
Specs
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details