SBG Systems SAS High Performance MEMS Attitude and Heading Reference System Ekinox-A AHRS

Description
Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a cost-effective solution: 0.05° Attitude over 360° AHRS, Vertical Gyro, MRU, IMU 200 Hz Output Rate 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave Maintenance Free Web Interface >48h Internal Data Logger Robust IP68 Aluminum Enclosure Ekinox Series Brings Robust and Cost-effective MEMS to FOG Level Ekinox Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design; Ekinox Series achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package. Applications Marine Ekinox-A is a powerful and cost-effective solution for ship motion monitoring, Buoys, ROV, Sonar, LiDAR, Camera motion compensation, etc. This motion sensor computes enhanced heave based on position and speed computation, and robust heading even during turns thanks to Dual Antenna GPS inputs. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land With a low latency (<3 ms), a high output rate (200Hz), and a very low noise on Euler Angles (<0.03°), the Ekinox-A is a cost-effective alternative to FOG technology for mobile land equipment orientation & stabilization such as antenna, targeting systems, gyro stabilized camera, etc. Aerospace IP68 and temperature calibrated from -40° to 75°C, Ekinox-A is designed for harsh environments, and delivers unmatched precision in high vibrating conditions (MIL-STD-810G). Ekinox-A is the ideal solution for embedded equipment orientation and stabilization such as LIDAR, Gyro-stabilized camera, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection with external equipment such as odometer, differential corrections, computers, or survey instruments. Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.
Datasheet
Description
Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a cost-effective solution: 0.05° Attitude over 360° AHRS, Vertical Gyro, MRU, IMU 200 Hz Output Rate 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave Maintenance Free Web Interface >48h Internal Data Logger Robust IP68 Aluminum Enclosure Ekinox Series Brings Robust and Cost-effective MEMS to FOG Level Ekinox Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design; Ekinox Series achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package. Applications Marine Ekinox-A is a powerful and cost-effective solution for ship motion monitoring, Buoys, ROV, Sonar, LiDAR, Camera motion compensation, etc. This motion sensor computes enhanced heave based on position and speed computation, and robust heading even during turns thanks to Dual Antenna GPS inputs. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land With a low latency (<3 ms), a high output rate (200Hz), and a very low noise on Euler Angles (<0.03°), the Ekinox-A is a cost-effective alternative to FOG technology for mobile land equipment orientation & stabilization such as antenna, targeting systems, gyro stabilized camera, etc. Aerospace IP68 and temperature calibrated from -40° to 75°C, Ekinox-A is designed for harsh environments, and delivers unmatched precision in high vibrating conditions (MIL-STD-810G). Ekinox-A is the ideal solution for embedded equipment orientation and stabilization such as LIDAR, Gyro-stabilized camera, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection with external equipment such as odometer, differential corrections, computers, or survey instruments. Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance MEMS Attitude and Heading Reference System - Ekinox-A AHRS - SBG Systems SAS
Huntington Beach, CA, USA
High Performance MEMS Attitude and Heading Reference System
Ekinox-A AHRS
High Performance MEMS Attitude and Heading Reference System Ekinox-A AHRS
Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a cost-effective solution: 0.05° Attitude over 360° AHRS, Vertical Gyro, MRU, IMU 200 Hz Output Rate 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave Maintenance Free Web Interface >48h Internal Data Logger Robust IP68 Aluminum Enclosure Ekinox Series Brings Robust and Cost-effective MEMS to FOG Level Ekinox Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design; Ekinox Series achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package. Applications Marine Ekinox-A is a powerful and cost-effective solution for ship motion monitoring, Buoys, ROV, Sonar, LiDAR, Camera motion compensation, etc. This motion sensor computes enhanced heave based on position and speed computation, and robust heading even during turns thanks to Dual Antenna GPS inputs. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land With a low latency (<3 ms), a high output rate (200Hz), and a very low noise on Euler Angles (<0.03°), the Ekinox-A is a cost-effective alternative to FOG technology for mobile land equipment orientation & stabilization such as antenna, targeting systems, gyro stabilized camera, etc. Aerospace IP68 and temperature calibrated from -40° to 75°C, Ekinox-A is designed for harsh environments, and delivers unmatched precision in high vibrating conditions (MIL-STD-810G). Ekinox-A is the ideal solution for embedded equipment orientation and stabilization such as LIDAR, Gyro-stabilized camera, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection with external equipment such as odometer, differential corrections, computers, or survey instruments. Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.

Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit).

It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave.

High performance for a cost-effective solution:

  • 0.05° Attitude over 360°
  • AHRS, Vertical Gyro, MRU, IMU
  • 200 Hz Output Rate
  • 5 cm Real-time Auto Adjusting Heave
  • 2.5 cm Delayed Heave
  • Maintenance Free
  • Web Interface
  • >48h Internal Data Logger
  • Robust IP68 Aluminum Enclosure

Ekinox Series Brings Robust and Cost-effective MEMS to FOG Level

Ekinox Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design; Ekinox Series achieves the tactical grade (0.05°attitude accuracy) in a compact and affordable package.

Applications

Marine

Ekinox-A is a powerful and cost-effective solution for ship motion monitoring, Buoys, ROV, Sonar, LiDAR, Camera motion compensation, etc. This motion sensor computes enhanced heave based on position and speed computation, and robust heading even during turns thanks to Dual Antenna GPS inputs. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.).

Land

With a low latency (<3 ms), a high output rate (200Hz), and a very low noise on Euler Angles (<0.03°), the Ekinox-A is a cost-effective alternative to FOG technology for mobile land equipment orientation & stabilization such as antenna, targeting systems, gyro stabilized camera, etc.

Aerospace

IP68 and temperature calibrated from -40° to 75°C, Ekinox-A is designed for harsh environments, and delivers unmatched precision in high vibrating conditions (MIL-STD-810G). Ekinox-A is the ideal solution for embedded equipment orientation and stabilization such as LIDAR, Gyro-stabilized camera, etc.

Complementary Equipment and Software

Connection, Synchronization, and Positioning

The SplitBox provides a simplified interface for easy connection with external equipment such as odometer, differential corrections, computers, or survey instruments.

Software Development Kit (SDK)

The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system.

In the Starting box

Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Ekinox-A AHRS
Product Name High Performance MEMS Attitude and Heading Reference System
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Weapon Orientation Module - WOM - Inertial Labs, Inc.
Specs
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
View Details
High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25 - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
Tactical Land Inertial Navigation System - ADVANS VEGA - Exail
Specs
Output Options Serial / Digital
Features GPS Aided
Angular / Rotary Axes Triaxial
View Details