Xsens Technologies BV Vertical Reference Unit MTi-20 VRU

Description
The MTi 10-series is available in three integration levels: an IMU, a VRU and an AHRS. The 10-IMU offers sensor data, also available as delta_q and delta_vel. It is an excellent unit for designing own fusion filter algorithms, using the MTi’s excellent signal processing pipeline. The 20-VRU offers gravity referenced roll and pitch and unreferenced heading on top of the sensor data of the MTi. The 30-AHRS is a full 3D AHRS, also providing magnetic-referenced heading. Signal processing pipeline All products from the MTi 10-series feature the same state-of-the-art signal processing pipeline with a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors feature a built-in self test. Xsens Kalman Filter (XKF3i) XKF3i is the proven sensor fusion algorithm that provides the high robustness in orientation of the MTi-20 VRU and MTi-30 AHRS. Divergence monitoring is an important part of XKF3i and ensures that orientation will be correct even under accelerations and magnetic distortions. XKF3i comes with several filter setting profiles that are tuned for specific conditions and environments. Hardware design The MTi 10-series is available in two distinctive form factors. The encased version, with its IP67 rating and 9-pins high-quality push-pull connector offers user-friendly mounting and interfacing. The casing (57x42x23 mm) of anodized aluminum has 7 alignments points in order to ensure accurate mounting. The 9-pins connector features a serial connection, a USB connection and 3 GPIO’s. For customers requiring even more flexibility, a 24-pins OEM board is available that measures only 37x33x12 mm and weighs 11 grams. All products from the 10-series and the high-performance 100-series (including the MTi-G) are fully interchangeable without software or hardware modification. MTi Development Kit For first-time users we offer the MTi Development Kit. This kit includes an MTi measurement unit, a test and calibration certificate, a USB cable, our user friendly MT Software Suite, all in a sturdy suitcase. The Development Kit allows users to fully explore the possibilities of the MTi, and the integration possibilities of the MT with your own system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and magnetic field MTi-20 VRU: 10-IMU data and gravity referenced roll and pitch MTi-30 AHRS: 20-VRU data and magnetic field referenced heading Full 360º orientation; no mounting restrictions Onboard multi-core processing unit, offering many user-definable outputs Coning and sculling compensated (2 kHz) delta_q and delta_vel High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D Orientation (360°; Euler angles, quaternions, matrix) 3D delta_q and 3D delta_vel 3D (free) acceleration, 3D rate of turn, 3D magnetic field Sensor Component Readout (2 kHz), including (gyro) temperatures Detailed status word Various time stamps
Description
The MTi 10-series is available in three integration levels: an IMU, a VRU and an AHRS. The 10-IMU offers sensor data, also available as delta_q and delta_vel. It is an excellent unit for designing own fusion filter algorithms, using the MTi’s excellent signal processing pipeline. The 20-VRU offers gravity referenced roll and pitch and unreferenced heading on top of the sensor data of the MTi. The 30-AHRS is a full 3D AHRS, also providing magnetic-referenced heading. Signal processing pipeline All products from the MTi 10-series feature the same state-of-the-art signal processing pipeline with a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors feature a built-in self test. Xsens Kalman Filter (XKF3i) XKF3i is the proven sensor fusion algorithm that provides the high robustness in orientation of the MTi-20 VRU and MTi-30 AHRS. Divergence monitoring is an important part of XKF3i and ensures that orientation will be correct even under accelerations and magnetic distortions. XKF3i comes with several filter setting profiles that are tuned for specific conditions and environments. Hardware design The MTi 10-series is available in two distinctive form factors. The encased version, with its IP67 rating and 9-pins high-quality push-pull connector offers user-friendly mounting and interfacing. The casing (57x42x23 mm) of anodized aluminum has 7 alignments points in order to ensure accurate mounting. The 9-pins connector features a serial connection, a USB connection and 3 GPIO’s. For customers requiring even more flexibility, a 24-pins OEM board is available that measures only 37x33x12 mm and weighs 11 grams. All products from the 10-series and the high-performance 100-series (including the MTi-G) are fully interchangeable without software or hardware modification. MTi Development Kit For first-time users we offer the MTi Development Kit. This kit includes an MTi measurement unit, a test and calibration certificate, a USB cable, our user friendly MT Software Suite, all in a sturdy suitcase. The Development Kit allows users to fully explore the possibilities of the MTi, and the integration possibilities of the MT with your own system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and magnetic field MTi-20 VRU: 10-IMU data and gravity referenced roll and pitch MTi-30 AHRS: 20-VRU data and magnetic field referenced heading Full 360º orientation; no mounting restrictions Onboard multi-core processing unit, offering many user-definable outputs Coning and sculling compensated (2 kHz) delta_q and delta_vel High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D Orientation (360°; Euler angles, quaternions, matrix) 3D delta_q and 3D delta_vel 3D (free) acceleration, 3D rate of turn, 3D magnetic field Sensor Component Readout (2 kHz), including (gyro) temperatures Detailed status word Various time stamps

Suppliers

Company
Product
Description
Supplier Links
Vertical Reference Unit - MTi-20 VRU - Xsens Technologies BV
Enschede, Netherlands
Vertical Reference Unit
MTi-20 VRU
Vertical Reference Unit MTi-20 VRU
The MTi 10-series is available in three integration levels: an IMU, a VRU and an AHRS. The 10-IMU offers sensor data, also available as delta_q and delta_vel. It is an excellent unit for designing own fusion filter algorithms, using the MTi’s excellent signal processing pipeline. The 20-VRU offers gravity referenced roll and pitch and unreferenced heading on top of the sensor data of the MTi. The 30-AHRS is a full 3D AHRS, also providing magnetic-referenced heading. Signal processing pipeline All products from the MTi 10-series feature the same state-of-the-art signal processing pipeline with a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors feature a built-in self test. Xsens Kalman Filter (XKF3i) XKF3i is the proven sensor fusion algorithm that provides the high robustness in orientation of the MTi-20 VRU and MTi-30 AHRS. Divergence monitoring is an important part of XKF3i and ensures that orientation will be correct even under accelerations and magnetic distortions. XKF3i comes with several filter setting profiles that are tuned for specific conditions and environments. Hardware design The MTi 10-series is available in two distinctive form factors. The encased version, with its IP67 rating and 9-pins high-quality push-pull connector offers user-friendly mounting and interfacing. The casing (57x42x23 mm) of anodized aluminum has 7 alignments points in order to ensure accurate mounting. The 9-pins connector features a serial connection, a USB connection and 3 GPIO’s. For customers requiring even more flexibility, a 24-pins OEM board is available that measures only 37x33x12 mm and weighs 11 grams. All products from the 10-series and the high-performance 100-series (including the MTi-G) are fully interchangeable without software or hardware modification. MTi Development Kit For first-time users we offer the MTi Development Kit. This kit includes an MTi measurement unit, a test and calibration certificate, a USB cable, our user friendly MT Software Suite, all in a sturdy suitcase. The Development Kit allows users to fully explore the possibilities of the MTi, and the integration possibilities of the MT with your own system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and magnetic field MTi-20 VRU: 10-IMU data and gravity referenced roll and pitch MTi-30 AHRS: 20-VRU data and magnetic field referenced heading Full 360º orientation; no mounting restrictions Onboard multi-core processing unit, offering many user-definable outputs Coning and sculling compensated (2 kHz) delta_q and delta_vel High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D Orientation (360°; Euler angles, quaternions, matrix) 3D delta_q and 3D delta_vel 3D (free) acceleration, 3D rate of turn, 3D magnetic field Sensor Component Readout (2 kHz), including (gyro) temperatures Detailed status word Various time stamps

The MTi 10-series is available in three integration levels: an IMU, a VRU and an AHRS. The 10-IMU offers sensor data, also available as delta_q and delta_vel. It is an excellent unit for designing own fusion filter algorithms, using the MTi’s excellent signal processing pipeline. The 20-VRU offers gravity referenced roll and pitch and unreferenced heading on top of the sensor data of the MTi. The 30-AHRS is a full 3D AHRS, also providing magnetic-referenced heading.

Signal processing pipeline

All products from the MTi 10-series feature the same state-of-the-art signal processing pipeline with a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors feature a built-in self test.

Xsens Kalman Filter (XKF3i)

XKF3i is the proven sensor fusion algorithm that provides the high robustness in orientation of the MTi-20 VRU and MTi-30 AHRS. Divergence monitoring is an important part of XKF3i and ensures that orientation will be correct even under accelerations and magnetic distortions. XKF3i comes with several filter setting profiles that are tuned for specific conditions and environments.

Hardware design

The MTi 10-series is available in two distinctive form factors. The encased version, with its IP67 rating and 9-pins high-quality push-pull connector offers user-friendly mounting and interfacing. The casing (57x42x23 mm) of anodized aluminum has 7 alignments points in order to ensure accurate mounting. The 9-pins connector features a serial connection, a USB connection and 3 GPIO’s. For customers requiring even more flexibility, a 24-pins OEM board is available that measures only 37x33x12 mm and weighs 11 grams. All products from the 10-series and the high-performance 100-series (including the MTi-G) are fully interchangeable without software or hardware modification.

MTi Development Kit

For first-time users we offer the MTi Development Kit. This kit includes an MTi measurement unit, a test and calibration certificate, a USB cable, our user friendly MT Software Suite, all in a sturdy suitcase. The Development Kit allows users to fully explore the possibilities of the MTi, and the integration possibilities of the MT with your own system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D.

Highlights

  • 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS
  • MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel) and magnetic field
  • MTi-20 VRU: 10-IMU data and gravity referenced roll and pitch
  • MTi-30 AHRS: 20-VRU data and magnetic field referenced heading
  • Full 360º orientation; no mounting restrictions
  • Onboard multi-core processing unit, offering many user-definable outputs
  • Coning and sculling compensated (2 kHz) delta_q and delta_vel
  • High immunity to vibrations, magnetic distortions and accelerations
  • High output rate of 400 Hz, sensor component readout up to 2 kHz
  • Individually calibrated for temperature, misalignment and g-sensitivity
  • At least 3 GPIOs, allowing multiple synchronization options

Output

  • 3D Orientation (360°; Euler angles, quaternions, matrix)
  • 3D delta_q and 3D delta_vel
  • 3D (free) acceleration, 3D rate of turn, 3D magnetic field
  • Sensor Component Readout (2 kHz), including (gyro) temperatures
  • Detailed status word
  • Various time stamps
Supplier's Site

Technical Specifications

  Xsens Technologies BV
Product Category Inertial Navigation Systems
Product Number MTi-20 VRU
Product Name Vertical Reference Unit
Unlock Full Specs
to access all available technical data

Similar Products

LN-260 Advanced Embedded INS/GPS (EGI) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Operating Temperature -40 to 160 F (-40 to 71 C)
Maximum Shock 15 g
Maximum Vibration 7 g
View Details
GNSS-Aided Inertial Navigation System - 3DM-GX5-45™ - LORD MicroStrain Sensing Systems
Specs
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details