SBG Systems SAS High Accuracy Versatile MEMS Inertial Navigation System Apogee-E Ext. Aided INS

Description
Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (Depends on GNSS receiver) 1 cm Position (Depends on GNSS receiver) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-E embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing Positioning with an External GNSS receiver The Apogee-E connects to any survey grade GPS/GNSS receiver to provide navigation data. GNSS information is fused in real-time with inertial data to provide the best performance. It features a unique GNSS error model to take into account every receiver specific behaviors. Positioning with a SplitBox GNSS The SplitBox GNSS integrates the latest generation tri-frequency GNSS receiver that supports RTK and Precise Point Positioning (Marinestar, TerraStar, Veripos, OmniSTAR, etc.). It also provides raw data for Post-Processing. The SplitBox GNSS embeds a Dual Antenna receiver for highly accurate and robust heading in every dynamic conditions. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-E combined with the SplitBox GNSS is the perfect solution for hydrographic applications, from shallow to deep water. Easy to install, Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Use the Delayed Heave feature to survey in the worst sea conditions. Combined with an available PPP services (Marinstar, TerraStar, Veripos), it provides a 10 cm position accuracy. Land The Apogee-E can be connected to your own GPS/GNSS receiver and access RTK and Precise Point Positioning (PPP) services through your receiver or through the SplitBox GNSS (TerrasStar, OmniSTAR). It delivers reliable position thanks to its tight integration of Inertial Sensors, GNSS and Odometer data. Aerospace Apogee-E has been designed to be integrated in a new or already exhisting aerial mapping system. It can either use your own GNSS receiver, or the one embedded in the SplitBox GNSS, to deliver unmatched position and orientation accuracy. Thanks to its very low noise gyroscopes, it provides extremely accurate data for advanced LiDAR data georeferencing. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet
Description
Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (Depends on GNSS receiver) 1 cm Position (Depends on GNSS receiver) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-E embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing Positioning with an External GNSS receiver The Apogee-E connects to any survey grade GPS/GNSS receiver to provide navigation data. GNSS information is fused in real-time with inertial data to provide the best performance. It features a unique GNSS error model to take into account every receiver specific behaviors. Positioning with a SplitBox GNSS The SplitBox GNSS integrates the latest generation tri-frequency GNSS receiver that supports RTK and Precise Point Positioning (Marinestar, TerraStar, Veripos, OmniSTAR, etc.). It also provides raw data for Post-Processing. The SplitBox GNSS embeds a Dual Antenna receiver for highly accurate and robust heading in every dynamic conditions. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-E combined with the SplitBox GNSS is the perfect solution for hydrographic applications, from shallow to deep water. Easy to install, Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Use the Delayed Heave feature to survey in the worst sea conditions. Combined with an available PPP services (Marinstar, TerraStar, Veripos), it provides a 10 cm position accuracy. Land The Apogee-E can be connected to your own GPS/GNSS receiver and access RTK and Precise Point Positioning (PPP) services through your receiver or through the SplitBox GNSS (TerrasStar, OmniSTAR). It delivers reliable position thanks to its tight integration of Inertial Sensors, GNSS and Odometer data. Aerospace Apogee-E has been designed to be integrated in a new or already exhisting aerial mapping system. It can either use your own GNSS receiver, or the one embedded in the SplitBox GNSS, to deliver unmatched position and orientation accuracy. Thanks to its very low noise gyroscopes, it provides extremely accurate data for advanced LiDAR data georeferencing. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Versatile MEMS Inertial Navigation System - Apogee-E Ext. Aided INS - SBG Systems SAS
Huntington Beach, CA, USA
High Accuracy Versatile MEMS Inertial Navigation System
Apogee-E Ext. Aided INS
High Accuracy Versatile MEMS Inertial Navigation System Apogee-E Ext. Aided INS
Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008° Roll & Pitch (RTK) 0.02° Heading (Depends on GNSS receiver) 1 cm Position (Depends on GNSS receiver) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-E embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration A 48h Internal Data Logger for Post-processing Positioning with an External GNSS receiver The Apogee-E connects to any survey grade GPS/GNSS receiver to provide navigation data. GNSS information is fused in real-time with inertial data to provide the best performance. It features a unique GNSS error model to take into account every receiver specific behaviors. Positioning with a SplitBox GNSS The SplitBox GNSS integrates the latest generation tri-frequency GNSS receiver that supports RTK and Precise Point Positioning (Marinestar, TerraStar, Veripos, OmniSTAR, etc.). It also provides raw data for Post-Processing. The SplitBox GNSS embeds a Dual Antenna receiver for highly accurate and robust heading in every dynamic conditions. Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-E combined with the SplitBox GNSS is the perfect solution for hydrographic applications, from shallow to deep water. Easy to install, Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Use the Delayed Heave feature to survey in the worst sea conditions. Combined with an available PPP services (Marinstar, TerraStar, Veripos), it provides a 10 cm position accuracy. Land The Apogee-E can be connected to your own GPS/GNSS receiver and access RTK and Precise Point Positioning (PPP) services through your receiver or through the SplitBox GNSS (TerrasStar, OmniSTAR). It delivers reliable position thanks to its tight integration of Inertial Sensors, GNSS and Odometer data. Aerospace Apogee-E has been designed to be integrated in a new or already exhisting aerial mapping system. It can either use your own GNSS receiver, or the one embedded in the SplitBox GNSS, to deliver unmatched position and orientation accuracy. Thanks to its very low noise gyroscopes, it provides extremely accurate data for advanced LiDAR data georeferencing. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology.

High Accuracy:

  • 0.008° Roll & Pitch (RTK)
  • 0.02° Heading (Depends on GNSS receiver)
  • 1 cm Position (Depends on GNSS receiver)
  • 5 cm Real-time Heave
  • 2 cm Delayed Heave

Apogee-E embeds:

  • The latest MEMS gyroscopes and accelerometers
  • A Web Interface for Easy Configuration
  • A 48h Internal Data Logger for Post-processing

Positioning with an External GNSS receiver

The Apogee-E connects to any survey grade GPS/GNSS receiver to provide navigation data. GNSS information is fused in real-time with inertial data to provide the best performance. It features a unique GNSS error model to take into account every receiver specific behaviors.

Positioning with a SplitBox GNSS

The SplitBox GNSS integrates the latest generation tri-frequency GNSS receiver that supports RTK and Precise Point Positioning (Marinestar, TerraStar, Veripos, OmniSTAR, etc.). It also provides raw data for Post-Processing. The SplitBox GNSS embeds a Dual Antenna receiver for highly accurate and robust heading in every dynamic conditions.

Extensive Heave Calculation

The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it.

Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay.

Applications

Marine

Apogee-E combined with the SplitBox GNSS is the perfect solution for hydrographic applications, from shallow to deep water. Easy to install, Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Use the Delayed Heave feature to survey in the worst sea conditions. Combined with an available PPP services (Marinstar, TerraStar, Veripos), it provides a 10 cm position accuracy.

Land

The Apogee-E can be connected to your own GPS/GNSS receiver and access RTK and Precise Point Positioning (PPP) services through your receiver or through the SplitBox GNSS (TerrasStar, OmniSTAR). It delivers reliable position thanks to its tight integration of Inertial Sensors, GNSS and Odometer data.

Aerospace

Apogee-E has been designed to be integrated in a new or already exhisting aerial mapping system. It can either use your own GNSS receiver, or the one embedded in the SplitBox GNSS, to deliver unmatched position and orientation accuracy. Thanks to its very low noise gyroscopes, it provides extremely accurate data for advanced LiDAR data georeferencing.

Complementary Equipment and Software

Connection, Synchronization, and Positioning

The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Apogee-E Ext. Aided INS
Product Name High Accuracy Versatile MEMS Inertial Navigation System
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 100 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
Miniature MEMS Inertial Navigation System - Ellipse-E Ext. aided INS - SBG Systems SAS
Specs
Output Options Serial / Digital; Network / Fieldbus Output
Features GPS Aided
Angular / Rotary Axes Triaxial
View Details
GNSS-Aided Inertial Navigation System - 3DM-GX5-45™ - LORD MicroStrain Sensing Systems
Specs
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
View Details